Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Grill Cart Square
- - 2 wheel(s)
- - Black, Stainless steel
Long product name Char-Broil 461442114 outdoor barbecue/grill Cart Black, Stainless steel
:
Thermos C-45G, Burner Gas Grill
The short editorial description of Char-Broil 461442114 outdoor barbecue/grill Cart Black, Stainless steel
Thermos C-45G, Burner Gas Grill
More>>>
Short summary description Char-Broil 461442114 outdoor barbecue/grill Cart Black, Stainless steel:
This short summary of the Char-Broil 461442114 outdoor barbecue/grill Cart Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Char-Broil 461442114, Grill, Cart, Black, Stainless steel, Square, 2 wheel(s)
Long summary description Char-Broil 461442114 outdoor barbecue/grill Cart Black, Stainless steel:
This is an auto-generated long summary of Char-Broil 461442114 outdoor barbecue/grill Cart Black, Stainless steel based on the first three specs of the first five spec groups.
Char-Broil 461442114. Type: Grill. Form factor: Cart, Product color: Black, Stainless steel, Cooking surface shape: Square. Number of wheels: 2 wheel(s)