location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline CBRARLGW7000 mobile device charger Mobile phone Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CBRARLGW7000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBRARLGW7000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8018080004322
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cellularline CBRARLGW7000 mobile device charger Mobile phone Auto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Auto
  • - LED indicators
  • - 12/24 V
Long product name Cellularline CBRARLGW7000 mobile device charger Mobile phone Auto :
The short editorial description of Cellularline CBRARLGW7000 mobile device charger Mobile phone Auto

CBRARLGW7000, In-car battery charger with automatic rewindable cable
More>>>
Cellularline CBRARLGW7000 mobile device charger Mobile phone Auto:
The official marketing text of Cellularline CBRARLGW7000 mobile device charger Mobile phone Auto as supplied by the manufacturer

- Input: automatic adaptor for 12/24v (car/truck) cigarette lighter
- Output: specific to each phone
- Rewindable, retracting cable
- Automatic rewinding button
- Protection circuit for overloads and short circuits
- Circuit to optimise charging times and battery protection
- Ergonomic design

No more twisted cables: maximum practicality and safety for recharging your phone while in the car

Short summary description Cellularline CBRARLGW7000 mobile device charger Mobile phone Auto:
This short summary of the Cellularline CBRARLGW7000 mobile device charger Mobile phone Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline CBRARLGW7000, Auto

Long summary description Cellularline CBRARLGW7000 mobile device charger Mobile phone Auto:
This is an auto-generated long summary of Cellularline CBRARLGW7000 mobile device charger Mobile phone Auto based on the first three specs of the first five spec groups.

Cellularline CBRARLGW7000. Charger type: Auto, Charger compatibility: Mobile phone. Input voltage: 12/24 V

Performance
Charger compatibility *
Mobile phone
Charger type *
Auto
Performance
Compatibility
Lg A7150-B2050-C1100-C2200-C3100-C3300-C3380-F2100-F2300-F2400-F3000-G5500-G7030-G7050- G8000-KG120-KG225-KG291-KP202I-L1100-L3100-L341I-L342I-L343I-P7200-S5100-S5200-T5100-U300- U8110-U8120-U8130-U8138-U8150 -U8180-U8210-U8330-U8360-U8380-U8550-U880-U890-U900-W7000- W7020 Nec N910 Haier V6000 Kn Mobile KN300
Design
LED indicators
Yes
Power
Input voltage
12/24 V
Packaging data
Package dimensions (WxDxH)
4.13 x 1.57 x 9.06" (105 x 40 x 230 mm)
Brand Image Article code product Stock Price from
Cellularline CBRARC55 mobile device charger Mobile phone Auto Cellularline CBRARC55 mobile device charger Mobile phone Auto
(show image)
CBRARC55 CBRARC55 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline CBRARV100 mobile device charger Mobile phone Auto Cellularline CBRARV100 mobile device charger Mobile phone Auto
(show image)
CBRARV100 CBRARV100 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline CBRARA835 mobile device charger Mobile phone Auto Cellularline CBRARA835 mobile device charger Mobile phone Auto
(show image)
CBRARA835 CBRARA835 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline CBRART28 mobile device charger Mobile phone Auto Cellularline CBRART28 mobile device charger Mobile phone Auto
(show image)
CBRART28 CBRART28 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline CBRARQ9 Mobile phone Auto Cellularline CBRARQ9 Mobile phone Auto
(show image)
CBR-ARQ9 X BLACKBERR CBRARQ9 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline Cellular Line Charger Mobile phone Black Auto Cellularline Cellular Line Charger Mobile phone Black Auto
(show image)
CBRARLGKG800 Cellular Line Charger 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline Cellular Line Charger Mobile phone Black Auto Cellularline Cellular Line Charger Mobile phone Black Auto
(show image)
CBRARK750 Cellular Line Charger 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline Cellular Line Charger Mobile phone Black Auto Cellularline Cellular Line Charger Mobile phone Black Auto
(show image)
CBRARSGHZ560 Cellular Line Charger 0.00
(excl. VAT)
0 (incl. VAT)