More>>>
Short summary description Cavus SN5B speaker mount Wall Steel Black:
This short summary of the Cavus SN5B speaker mount Wall Steel Black data-sheet is auto-generated and uses the product title and the first six key specs.
Cavus SN5B, Wall, Steel, Black, Sonos Play:5, VESA 100
Long summary description Cavus SN5B speaker mount Wall Steel Black:
This is an auto-generated long summary of Cavus SN5B speaker mount Wall Steel Black based on the first three specs of the first five spec groups.
Cavus SN5B. Placement: Wall, Material: Steel, Product color: Black