location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM EX-Z33 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-Z33
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-Z33BEECE
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2018 10:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Casio EXILIM EX-Z33 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 10.1 MP CCD Blue
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - 848 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Casio EXILIM EX-Z33 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Blue :
The short editorial description of Casio EXILIM EX-Z33 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Blue

EXILIM EX-Z33, 10.1 MP, 3x opt, 2.5" TFT LCD, SD/SDHC, USB 2.0, Eye-Fi
More>>>
Short summary description Casio EXILIM EX-Z33 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Blue:
This short summary of the Casio EXILIM EX-Z33 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM EX-Z33, 10.1 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Blue

Long summary description Casio EXILIM EX-Z33 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Blue:
This is an auto-generated long summary of Casio EXILIM EX-Z33 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Blue based on the first three specs of the first five spec groups.

Casio EXILIM EX-Z33. Camera type: Compact camera, Megapixel: 10.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 2.5". Internal memory: 35.7 MB. PictBridge. Weight: 3.6 oz (102 g). Product color: Blue

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:33:30
Uk has collected 10 expert reviews for Casio EXILIM EX-Z33 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Blue and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
Cameras.co.uk
Updated:
2011-07-30 17:33:29
The Casio Exilim EX-Z33 is one of the cheapest pocket cameras you will find from a known brand. Apart from its price the main attractions are likely to be its small size, plus the fact the Exilim EX-Z33 is extremely easy to use. As you might expect th...
77%
digicambuyer.co.uk
Updated:
2011-07-30 17:33:30
Does a budget pricetag have to mean budget features? Casio’s Z33 is the cheapest camera in the zoom range, but how does it compare to competitors in it’s price range? Casio have plugged this camera to photography new comers and families as a second c...
Bottom line Competent features and impressive build for such a low price tag but image quality is a drawback of this model. We would recommend saving the extra money for a more substantial compact shooter...
60%
trustedreviews.com
Updated:
2011-07-30 17:33:30
I've spent a lot of time recently playing with expensive digital SLRs and high-end luxury compacts, so today I thought I'd take a look at the other end of the market, with a budget camera costing under £90. The Casio Exilim EX-Z33 is a new 10.1-megapixel...
60%
photoanswers.co.uk
Updated:
2011-07-30 17:33:30
Who is this camera aimed at? People looking for an affordable point-and-shoot compact camera for snaps of friends and family. Key features: The main appeal is its simplicity – with a minimal array of features on offer, this is very much a point-and-s...
Bottom line If you’re in the market for an entry-level, easy-to-use compact camera, then the EXILIM EX-Z33 from Casio delivers the goods.AT A GLANCEStreet Price: £99Resolution: 10.1MpLens: 3x optical (35.5-106.5mm, f/3.1-5.6)Image stabilisation: CCD-shiftMeteri...
0%
whatdigitalcamera.com
Updated:
2011-07-30 17:33:29
The Casio Exilim EX-Z33 is a 10.1-megapixel ultra-compact camera with a 3x zoom lens and a 2.5in 230k LCD monitor. It's the most basic model in Casio's range, costing under £90, but if you're on a tight budget it's enough for basic snapshots.The body d...
Good Size, price performance...
Bad Image quality, lack of features...
78%
etechreviews.com
Updated:
2011-07-30 17:33:29
Thumbs Up:Inexpensive and ultra-compact camera featured with sensor-shift image stabilization and one-button video capture.Thumbs Down:The shooting performance is slow. The battery life is short. The camera does not give good photos of moving objects.I...
0%
steves-digicams.com
Updated:
2015-02-25 16:17:32
The Casio Exilim EX-Z33 is an ultra-compact digicam for the consumer on a budget. This incredibly easy to operate camera features a 10.1-Megapixel imaging sensor, 3x optical zoom lens, Face Detection and a dedicated Video Record button that allows the...
Bottom line Casio's Exilim Z33 is an entry-level, compact camera, featuring a 10-Megaixel imaging sensor, 3x optical zoom lens, face detection, one touch movie recording and an excellent selection of pre-set "scene" shooting modes. As one of the easiest to use ca...
0%
Brand Image Article code product Stock Price from
Casio

Casio EXILIM EX-Z33 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Purple
(show image)
EX-Z33VPEDD EXILIM EX-Z33 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio EXILIM EX-Z33 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black
(show image)
EX-Z33BKEDB EXILIM EX-Z33 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio EXILIM EX-Z33 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver
(show image)
EX-Z33SREDA EXILIM EX-Z33 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio EXILIM EX-Z33 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Pink
(show image)
EX-Z33PKEDC EXILIM EX-Z33 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio EXILIM EX-Z450 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue
(show image)
EX-Z450SRECE EX-Z450 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio EXILIM EX-Z450 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Red
(show image)
EX-Z450RDECD EX-Z450 0.00
(excl. VAT)
0 (incl. VAT)