location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio CTK-3500 digital piano 61 keys Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CTK-3500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTK-3500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4971850314660
Category:
Modern electronic musical instrument, different from the electronic keyboard, designed to serve primarily as an alternative to a traditional piano, both in the way it feels to play and in the sound produced. It is meant to provide an accurate simulation of a real piano. Some digital pianos are also designed to look like an acoustic piano.
Digital Pianos Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:16:15
The date of the most recent change of the data-sheet in Icecat's system
Long product name Casio CTK-3500 digital piano 61 keys Black :
The short editorial description of Casio CTK-3500 digital piano 61 keys Black

61 keys, 48 Polyphony, 400 built-in tones, 60 Tunes, 100 built-in rhythms, 2W + 2W
More>>>
Short summary description Casio CTK-3500 digital piano 61 keys Black:
This short summary of the Casio CTK-3500 digital piano 61 keys Black data-sheet is auto-generated and uses the product title and the first six key specs.

Casio CTK-3500, 37.2" (946 mm), 12.1" (307 mm), 3.62" (92 mm), 7.5 lbs (3.4 kg), USB Type-B, Black

Long summary description Casio CTK-3500 digital piano 61 keys Black:
This is an auto-generated long summary of Casio CTK-3500 digital piano 61 keys Black based on the first three specs of the first five spec groups.

Casio CTK-3500. Width: 37.2" (946 mm), Depth: 12.1" (307 mm), Height: 3.62" (92 mm). USB connector type: USB Type-B. Product color: Black. Keys quantity: 61 keys

Country Distributor
United Kingdom 1 distributor(s)