location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic MP3 Travel Case Black Neoprene

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 Travel Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPC5
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 25 years
Long product name Case Logic MP3 Travel Case Black Neoprene :
The short editorial description of Case Logic MP3 Travel Case Black Neoprene

Case Logic MP3 Travel Case
More>>>
Case Logic MP3 Travel Case Black Neoprene:
The official marketing text of Case Logic MP3 Travel Case Black Neoprene as supplied by the manufacturer

- MP3 player travel case holds MP3 player, batteries, docking station, FM transmitter, cords and other MP3 accessories.
- Line out allows you to keep player safely in case while in use.
- Thick foam padding and neoprene material to cushion and protect players.

Short summary description Case Logic MP3 Travel Case Black Neoprene:
This short summary of the Case Logic MP3 Travel Case Black Neoprene data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic MP3 Travel Case, Black, MP3 Player & Accessory, Neoprene, 3.39 oz (96 g), 5.91 x 7.87 x 0.984" (150 x 200 x 25 mm)

Long summary description Case Logic MP3 Travel Case Black Neoprene:
This is an auto-generated long summary of Case Logic MP3 Travel Case Black Neoprene based on the first three specs of the first five spec groups.

Case Logic MP3 Travel Case. Product color: Black, Compatibility: MP3 Player & Accessory, Material: Neoprene. Weight: 3.39 oz (96 g). Dimensions (WxDxH): 5.91 x 7.87 x 0.984" (150 x 200 x 25 mm)

Features
Product color *
Black
Compatibility *
MP3 Player & Accessory
Material *
Neoprene
Weight & dimensions
Weight
3.39 oz (96 g)
Other features
Dimensions (WxDxH)
5.91 x 7.87 x 0.984" (150 x 200 x 25 mm)