location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic LAPS114GR laptop case 14.1" Sleeve case Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14" Laptop Sleeve
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LAPS114GR show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Case Logic LAPS114GR laptop case 14.1" Sleeve case Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 14.1" Graphite
  • - EVA (Ethylene Vinyl Acetate)
  • - 6.7 oz (190 g)
Guarantee: 25 Years
Long product name Case Logic LAPS114GR laptop case 14.1" Sleeve case Graphite :
The short editorial description of Case Logic LAPS114GR laptop case 14.1" Sleeve case Graphite

14" Laptop Sleeve
More>>>
Case Logic LAPS114GR laptop case 14.1" Sleeve case Graphite:
The official marketing text of Case Logic LAPS114GR laptop case 14.1" Sleeve case Graphite as supplied by the manufacturer

This subtly detailed, traditional sleeve provides a streamlined option that fits within anyone’s comfort zone. The wrap construction cradles your laptop in substantial foam padding, and thoughtful details add hints of sophisticated styling. Slide this sleek sleeve easily into your briefcase, backpack, tote or other bag.

- Form-fitting sleeve ensures a precise fit for your laptop with up to a 14 inch screen
- A seamless wrap of Impact Foam™ padding provides top to bottom protection
- Woven webbing along each side adds subtle texture to the clean design
- Slimline case protects your device on its own or in your favorite bag

Short summary description Case Logic LAPS114GR laptop case 14.1" Sleeve case Graphite:
This short summary of the Case Logic LAPS114GR laptop case 14.1" Sleeve case Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic LAPS114GR, Sleeve case, 14.1", 6.7 oz (190 g)

Long summary description Case Logic LAPS114GR laptop case 14.1" Sleeve case Graphite:
This is an auto-generated long summary of Case Logic LAPS114GR laptop case 14.1" Sleeve case Graphite based on the first three specs of the first five spec groups.

Case Logic LAPS114GR. Case type: Sleeve case, Maximum screen size: 14.1". Weight: 6.7 oz (190 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
14.1"
Case type *
Sleeve case
Material *
EVA (Ethylene Vinyl Acetate)
Product main color *
Graphite
Quantity
1
Weight & dimensions
Width
14.5" (368 mm)
Depth
1.69" (43 mm)
Height
10.5" (267 mm)
Weight
6.7 oz (190 g)
Notebook compartment dimensions (W x D x H)
13.5 x 1.69 x 9.69" (343 x 43 x 246 mm)
Brand Image Article code product Stock Price from
Case Logic LAPS-114 Latigo Bay 14.1" Sleeve case Turquoise Case Logic LAPS-114 Latigo Bay 14.1" Sleeve case Turquoise
(show image)
3203529 LAPS-114 Latigo Bay 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-114 Brick 14.1" Sleeve case Red Case Logic LAPS-114 Brick 14.1" Sleeve case Red
(show image)
3203525 LAPS-114 Brick 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-114 Black 14" Sleeve case Case Logic LAPS-114 Black 14" Sleeve case
(show image)
3201354 14" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-113 Black 13.3" Sleeve case Case Logic LAPS-113 Black 13.3" Sleeve case
(show image)
3201344 13.3" Laptop and MacBook Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-117 Black 17.3" Sleeve case Case Logic LAPS-117 Black 17.3" Sleeve case
(show image)
3201364 17-17.3" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-111 Ion 11.6" Sleeve case Blue Case Logic LAPS-111 Ion 11.6" Sleeve case Blue
(show image)
3203105 10-11.6" Chromebooks/Ultrabooks Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS114PRP laptop case 14.1" Sleeve case Purple Case Logic LAPS114PRP laptop case 14.1" Sleeve case Purple
(show image)
LAPS114PRP 14" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS114PI laptop case 14.1" Sleeve case Pink Case Logic LAPS114PI laptop case 14.1" Sleeve case Pink
(show image)
LAPS114PI 14" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS113L laptop case 13.3" Sleeve case Lime Case Logic LAPS113L laptop case 13.3" Sleeve case Lime
(show image)
LAPS113L 13.3" Laptop and MacBook Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS111L 11.6" Sleeve case Lime Case Logic LAPS111L 11.6" Sleeve case Lime
(show image)
LAPS-111 LIME 10-11.6" Chromebooks/Ultrabooks Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)