Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Power supply type: Indoor
- - Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 51.8 V
- - Purpose: Toy vehicle track
- - Black
More>>>
Short summary description Carrera Toys 20030326 power adapter/inverter Indoor Black:
This short summary of the Carrera Toys 20030326 power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.
Carrera Toys 20030326, Toy vehicle track, Indoor, 100-240 V, 50/60 Hz, 51.8 V, CE, GS
Long summary description Carrera Toys 20030326 power adapter/inverter Indoor Black:
This is an auto-generated long summary of Carrera Toys 20030326 power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.
Carrera Toys 20030326. Purpose: Toy vehicle track, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black