Canyon logo

Canyon MW-22 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3043
Info modified on:
05 Aug 2024, 11:30:45
Guarantee:
2 Years
Long product name Canyon MW-22 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:

Wireless 2.4GHz/BT 5.0, Optical, 800/1200/1600 DPI, 650mAh, Li-Polymer, USB Type-C, 62x110x34.2mm, 85g

Short summary description Canyon MW-22 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:

Canyon MW-22, Ambidextrous, Optical, RF Wireless + Bluetooth, 1600 DPI, Lavender

Long summary description Canyon MW-22 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:

Canyon MW-22. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Illumination color: Multi. Power source: Batteries. Product color: Lavender

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.