Canyon logo

Canyon MW-21 mouse Gaming Right-hand RF Wireless Optical 1600 DPI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5029
Info modified on:
31 Jul 2024, 18:12:57
Guarantee:
2 Years
Long product name Canyon MW-21 mouse Gaming Right-hand RF Wireless Optical 1600 DPI:

Wireless 2.4GHz, Optical, 800/1200/1600 DPI, 7 Buttons, 2x AAA Battery, 41x117x72mm, 75g

Short summary description Canyon MW-21 mouse Gaming Right-hand RF Wireless Optical 1600 DPI:

Canyon MW-21, Right-hand, Optical, RF Wireless, 1600 DPI, Burgundy

Long summary description Canyon MW-21 mouse Gaming Right-hand RF Wireless Optical 1600 DPI:

Canyon MW-21. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Laser color: Blue. Power source: Batteries. Product color: Burgundy

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.