Canyon logo

Canyon CNS-CMSW04W mouse Universal Ambidextrous Bluetooth Optical 1200 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1640
Info modified on:
04 Sept 2024, 13:10:27
Bullet Points Canyon CNS-CMSW04W mouse Universal Ambidextrous Bluetooth Optical 1200 DPI:
  • - Bluetooth 5.0 connection
  • - Optical sensor, up to 1200 DPI
  • - Smart power saving
  • - Ambidextrous – suits both hands
  • - Three buttons
  • - Lifespan of 3 million clicks
  • - Anti-slip plastic body
  • - Powered with one AA battery
Guarantee:
24 months
Long product name Canyon CNS-CMSW04W mouse Universal Ambidextrous Bluetooth Optical 1200 DPI:

Wireless, Optical, 1200 dpi, BT 5.0, 61 x 103 x 38.5 mm, 47 g, white

Short summary description Canyon CNS-CMSW04W mouse Universal Ambidextrous Bluetooth Optical 1200 DPI:

Canyon CNS-CMSW04W, Ambidextrous, Optical, Bluetooth, 1200 DPI, White

Long summary description Canyon CNS-CMSW04W mouse Universal Ambidextrous Bluetooth Optical 1200 DPI:

Canyon CNS-CMSW04W. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.