location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Canyon 802.11g Wireless USB Adapter 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canyon Check ‘Canyon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
802.11g Wireless USB Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN-WF518
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371840716
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Canyon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canyon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canyon 802.11g Wireless USB Adapter 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 54 Mbit/s
Long product name Canyon 802.11g Wireless USB Adapter 54 Mbit/s :
The short editorial description of Canyon 802.11g Wireless USB Adapter 54 Mbit/s

802.11g Wireless USB Adapter
More>>>
Short summary description Canyon 802.11g Wireless USB Adapter 54 Mbit/s:
This short summary of the Canyon 802.11g Wireless USB Adapter 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Canyon 802.11g Wireless USB Adapter, Wireless, USB, 54 Mbit/s

Long summary description Canyon 802.11g Wireless USB Adapter 54 Mbit/s:
This is an auto-generated long summary of Canyon 802.11g Wireless USB Adapter 54 Mbit/s based on the first three specs of the first five spec groups.

Canyon 802.11g Wireless USB Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s

Brand Image Article code product Stock Price from
D-Link 108Mbps Wireless USB Adapter 108 Mbit/s D-Link 108Mbps Wireless USB Adapter 108 Mbit/s
(show image)
DWL-G132/EU 108Mbps Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 108Mbps Wireless USB Adapter 108 Mbit/s D-Link 108Mbps Wireless USB Adapter 108 Mbit/s
(show image)
DWL-G132/FR 108Mbps Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 108Mbps Wireless USB Adapter 108 Mbit/s D-Link 108Mbps Wireless USB Adapter 108 Mbit/s
(show image)
DWL-G132/DE 108Mbps Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s
(show image)
DWL-G730AP/B DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 108Mbps Wireless USB Adapter 108 Mbit/s D-Link 108Mbps Wireless USB Adapter 108 Mbit/s
(show image)
DWL-G132 108Mbps Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s
(show image)
DWL-G730AP/E DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 0.00
(excl. VAT)
0 (incl. VAT)