location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS MF628Cw Thermal inkjet 14 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF628Cw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MF628CW
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:31:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon imageCLASS MF628Cw Thermal inkjet 14 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Thermal inkjet Color printing
  • - 14 ppm
  • - Color copying Color scanning
  • - USB port Wi-Fi Ethernet LAN
  • - 52.7 lbs (23.9 kg)
Long product name Canon imageCLASS MF628Cw Thermal inkjet 14 ppm Wi-Fi :
The short editorial description of Canon imageCLASS MF628Cw Thermal inkjet 14 ppm Wi-Fi

Print/Scan/Copy/Fax, 14ppm, 512 MB, 802.11b/g/n, USB 2.0
More>>>
Canon imageCLASS MF628Cw Thermal inkjet 14 ppm Wi-Fi:
The official marketing text of Canon imageCLASS MF628Cw Thermal inkjet 14 ppm Wi-Fi as supplied by the manufacturer

The 4-in-1, Canon Color imageCLASS MF628Cw has print, scan, copy and fax capabilities so you can accomplish all necessary tasks with just one machine. With so many easy to use features, such as the intuitive 7-line Color Touch LCD Display and various mobile solutions and security features, your daily workflow will be a breeze.

Short summary description Canon imageCLASS MF628Cw Thermal inkjet 14 ppm Wi-Fi:
This short summary of the Canon imageCLASS MF628Cw Thermal inkjet 14 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageCLASS MF628Cw, Thermal inkjet, Color printing, Color copying, Color scanning, Blue, White

Long summary description Canon imageCLASS MF628Cw Thermal inkjet 14 ppm Wi-Fi:
This is an auto-generated long summary of Canon imageCLASS MF628Cw Thermal inkjet 14 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon imageCLASS MF628Cw. Print technology: Thermal inkjet, Printing: Color printing. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Wi-Fi. Product color: Blue, White

Printing
Print technology *
Thermal inkjet
Printing *
Color printing
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Secure printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Features
Maximum duty cycle *
30000 pages per month
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Design
Product color *
Blue, White
Market positioning *
Business
Built-in display *
Yes
Display
LED
Power
Power consumption (average operating)
400 W
Power consumption (ready)
20 W
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17" (431.8 mm)
Depth
19.1" (485.1 mm)
Height
16.9" (429.3 mm)
Weight
52.7 lbs (23.9 kg)
Packaging data
Package weight
67.2 lbs (30.5 kg)
Source Testseek summary Average rating
Reviews
Updated:
2017-08-07 01:12:14
Uk has collected 6 expert reviews for Canon imageCLASS MF628Cw Thermal inkjet 14 ppm Wi-Fi and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
trustedreviews.com
Updated:
2017-08-07 01:12:14
What is the Canon i-SENSYS MF628Cw? Canon's i-SENSYS MF628Cw is a laser multi-function printer, designed for small or home office use. It can print, copy and scan in full colour, as well as handle the sending and receiving of faxes, covering most document...
Good Scan to USB and email, Multiple-page per sheet copies, Fax functions...
Bad No duplex, 150-sheet paper tray, Banded photo prints...
Bottom line The MF628Cw's full-colour laser mechanism and ability to print and scan from a variety of devices is impressive. However, a lack of duplex printing, comparitively slow performance and inadequate 150-sheet paper tray mean that it suffers too many shortcomi...
60%
pcmag.com
Updated:
2017-08-07 01:12:14
Based on price alone, the Canon Color imageClass MF628Cw ($399) is an obvious candidate if you need a color laser multifunction printer (MFP) for your micro office or for personal use and want one that can print, scan, copy, and fax. It's a little larger...
Good Prints, scans, copies, and faxes, Automatic document feeder, Ethernet and Wi-Fi, Color touch-screen controls, High-quality output in testing...
Bad Low paper capacity, Big and heavy for what it offers, No duplexer, even as an option...
Bottom line The Canon Color imageClass MF628Cw is a little large for a multifunction printer meant for personal or micro-office use, but it can print, scan, copy, and fax, and it features front-panel touch-screen controls...
60%