Canon logo

Canon CB-2LUE CHARGER battery charger

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133102
Info modified on:
07 Jun 2023, 09:57:32
Long product name Canon CB-2LUE CHARGER battery charger:

CB-2LUE CHARGER FOR DIGITAL IXUS

Canon CB-2LUE CHARGER battery charger:

With this adapter it takes approximately 95 minutes to fully charge the battery pack from a fully discharged state

Short summary description Canon CB-2LUE CHARGER battery charger:

Canon CB-2LUE CHARGER, 4.2 V, 700 mAh, 2.05 oz (58 g), 2.05 x 2.8 x 1.02" (52 x 71 x 26 mm)

Long summary description Canon CB-2LUE CHARGER battery charger:

Canon CB-2LUE CHARGER. Output voltage: 4.2 V. Battery capacity: 700 mAh. Weight: 2.05 oz (58 g). Dimensions (WxDxH): 2.05 x 2.8 x 1.02" (52 x 71 x 26 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.