location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A70 NON 3.2Mpix 16MB LCD JPEG 3.2 MP 2048 x 1536 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A70 NON 3.2Mpix 16MB LCD JPEG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8400A006
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PowerShot A70 NON 3.2Mpix 16MB LCD JPEG 3.2 MP 2048 x 1536 pixels :
The short editorial description of Canon PowerShot A70 NON 3.2Mpix 16MB LCD JPEG 3.2 MP 2048 x 1536 pixels

Canon PowerShot A70
More>>>
Canon PowerShot A70 NON 3.2Mpix 16MB LCD JPEG 3.2 MP 2048 x 1536 pixels:
The official marketing text of Canon PowerShot A70 NON 3.2Mpix 16MB LCD JPEG 3.2 MP 2048 x 1536 pixels as supplied by the manufacturer

The PowerShot A70 is a versatile digital camera featuring a high quality 3.2 mega pixel CCD and 3 x optical zoom lens. Improved shooting modes on this camera bring the 'A' series cameras more in line with the 'S 'series at a very affordable price. These new additions to the shooting modes allow you to expand your knowledge of photography without having to worry about upgrading your camera at a later date.

Short summary description Canon PowerShot A70 NON 3.2Mpix 16MB LCD JPEG 3.2 MP 2048 x 1536 pixels:
This short summary of the Canon PowerShot A70 NON 3.2Mpix 16MB LCD JPEG 3.2 MP 2048 x 1536 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A70 NON 3.2Mpix 16MB LCD JPEG, 3.2 MP, 2048 x 1536 pixels, 3x, 7.58 oz (215 g)

Long summary description Canon PowerShot A70 NON 3.2Mpix 16MB LCD JPEG 3.2 MP 2048 x 1536 pixels:
This is an auto-generated long summary of Canon PowerShot A70 NON 3.2Mpix 16MB LCD JPEG 3.2 MP 2048 x 1536 pixels based on the first three specs of the first five spec groups.

Canon PowerShot A70 NON 3.2Mpix 16MB LCD JPEG. Megapixel: 3.2 MP, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 3x, Digital zoom: 3.2x. Internal memory: 16 MB. Weight: 7.58 oz (215 g)

Picture quality
Megapixel *
3.2 MP
Maximum image resolution *
2048 x 1536 pixels
Lens system
Optical zoom *
3x
Digital zoom *
3.2x
Memory
Internal memory
16 MB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
7.58 oz (215 g)
Other features
Dimensions (WxDxH)
3.98 x 1.24 x 2.52" (101 x 31.5 x 64 mm)
Digital SLR
No
Brand Image Article code product Stock Price from
Canon PowerShot A60 NON 2Mpix 16MB LCD JPEG 2 MP Canon PowerShot A60 NON 2Mpix 16MB LCD JPEG 2 MP
(show image)
8401A007 PowerShot A60 NON 2Mpix 16MB LCD JPEG 0.00
(excl. VAT)
0 (incl. VAT)