location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SmartBase MP700 Inkjet A4 4800 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8298A012 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:06:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon SmartBase MP700 Inkjet A4 4800 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 22 ppm
  • - Mono scanning
  • - 24 lbs (10.9 kg)
Long product name Canon SmartBase MP700 Inkjet A4 4800 x 1200 DPI 22 ppm :
The short editorial description of Canon SmartBase MP700 Inkjet A4 4800 x 1200 DPI 22 ppm

SmartBase MP700 Photo Digital Photo All-in-One
More>>>
Canon SmartBase MP700 Inkjet A4 4800 x 1200 DPI 22 ppm:
The official marketing text of Canon SmartBase MP700 Inkjet A4 4800 x 1200 DPI 22 ppm as supplied by the manufacturer

Canon introduces the Digital Photo All-in-One that delivers high performance and speed. Now, thanks to the SmartBase MP700 Photo, you no longer have to choose between space, quality and productivity.


Features


22 ppm monochrome and 14 ppm colour
4800 x 1200 dpi printing
1200 x 2400 dpi scanning
Consistent 2 pl droplet size
Direct Photo printing for almost every carrier available
Borderless printing and copying in A4, 4" x 6" & 5" x 7"



Canon introduces the Digital Photo All-in-One that delivers high performance and speed


The SmartBase MP700 Photo offers you the best available photo-quality output in an easy-to-use All-in-One machine guaranteeing high speed and high productivity.

QUALITY, SPEED, PRODUCTIVITY
The SmartBase MP700 Photo delivers top Canon photo print quality with 4800 x 1200 dpi and 2 picolitre consistent droplet size. Our newly developed 'Micro-Nozzles' coupled with Advanced MicroFine Droplet Technology™ reduce graininess — on plain or photo paper — to ensure you of the clearest, crispest photo and text prints available. And, it prints and copies a phenomenal 22 pages per minute in monochrome and 14 pages per minute in colour.

EASY TO INSTALL, EASY TO OPERATE
Now, with a single installation — one electrical cord, one computer cable and one piece of software — you get a top-quality machine taking up the space of just one. And, the specially-designed operation panel puts every command at your fingertips. The result? Less clutter, more ease, greater productivity.

DIRECT CARD PRINT — NO MATTER WHAT YOU USE
You can plug your CompactFlash™, Smart Media™, Memory Stick, Secure Digital or MultiMedia Card straight into the SmartBase MP700 Photo's media slot and print your digital photos without ever touching a computer. Or, load the photos into your computer through the media slot and adjust them using Canon's bundled software, giving you Exif Print support and Photo Noise Reduction.

BORDERLESS PRINTING
The SmartBase MP700 Photo gives you totally borderless print output, right up to the edge of the media, delivering A4, 4" x 6" or 5" x 7" photo prints that look and feel like traditional photos.

PRECISION COPYING
This machine makes 1200 x 1200 dpi colour and 600 x 600 monochrome copies at high speed and you can reduce or enlarge your originals from 25% to 400% and copy two pages on one.

TOP-CLASS SCANNING
The SmartBase MP700 Photo offers you a 1200 x 2400 dpi scanner that makes the most of Canon lens technology, so you get clear, clean scans every time. All Canon scanners use fast Multi-Photo Scan so, even if you place multiple photos on the surface, each photo you scan is saved as a separate file. Alternatively, the scanner software can store a multi-page document as a single file. And, with Original Detection, it detects an image when it's placed on the glass.

The SmartBase MP700 Photo gives you professional productivity in a single machine.

Short summary description Canon SmartBase MP700 Inkjet A4 4800 x 1200 DPI 22 ppm:
This short summary of the Canon SmartBase MP700 Inkjet A4 4800 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SmartBase MP700, Inkjet, Color printing, 4800 x 1200 DPI, Mono scanning, A4

Long summary description Canon SmartBase MP700 Inkjet A4 4800 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Canon SmartBase MP700 Inkjet A4 4800 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon SmartBase MP700. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 14 ppm. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (color, normal quality, A4/US Letter)
14 ppm
Copying
Copying *
No
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (color, normal quality, A4)
14 cpm
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 2400 DPI
Input color depth
24 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Iron-On Transfers, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
36.7 W
Power consumption (standby)
8.5 W
System requirements
Minimum RAM
32 MB
Minimum storage drive space
60 MB
Weight & dimensions
Weight
24 lbs (10.9 kg)
Other features
Dimensions (WxDxH)
17.3 x 19.5 x 9.96" (439 x 496 x 253 mm)
All-in-one functions
Scan
Color all-in-one functions
Print
Package dimensions (WxDxH)
17.3 x 22.8 x 13.4" (439 x 578 x 340 mm)