location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon GP-301 A43 Paper photo highglossy 20sh photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP-301 A43 Paper photo highglossy 20sh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7074A003 show
Show alternative article codes used in the online market place
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon GP-301 A43 Paper photo highglossy 20sh photo paper :
The short editorial description of Canon GP-301 A43 Paper photo highglossy 20sh photo paper

GP-301 N A3 Glossy PAPER (20 sheets)
More>>>
Canon GP-301 A43 Paper photo highglossy 20sh photo paper:
The official marketing text of Canon GP-301 A43 Paper photo highglossy 20sh photo paper as supplied by the manufacturer

This glossy photo paper has a specially developed surface cast layer that gives high image density and high absorption ability making it possible to obtain sharp, bright colors for photographic reproduction. Use this top-quality paper to get crisp, vibrant, lifelike color images that will almost jump off the page. Make fun, personalized projects with your photos.

Short summary description Canon GP-301 A43 Paper photo highglossy 20sh photo paper:
This short summary of the Canon GP-301 A43 Paper photo highglossy 20sh photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Canon GP-301 A43 Paper photo highglossy 20sh, 160 g/m², A3 (297 x 420 mm), 20 sheets

Long summary description Canon GP-301 A43 Paper photo highglossy 20sh photo paper:
This is an auto-generated long summary of Canon GP-301 A43 Paper photo highglossy 20sh photo paper based on the first three specs of the first five spec groups.

Canon GP-301 A43 Paper photo highglossy 20sh. Media weight: 160 g/m². Media size (1 slide): A3 (297 x 420 mm), Media sheets per package: 20 sheets

Features
Media weight *
160 g/m²
Other features
Media size (1 slide)
A3 (297 x 420 mm)
Media sheets per package
20 sheets
Brand Image Article code product Stock Price from
Canon PP-101D Photo Plus dble sided 13x18 10sh photo paper Canon PP-101D Photo Plus dble sided 13x18 10sh photo paper
(show image)
9981A004 PP-101D Photo Plus dble sided 13x18 10sh 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)