location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV -8227A data projector Standard throw projector 2500 ANSI lumens LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-8227A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6830B003
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LV -8227A data projector Standard throw projector 2500 ANSI lumens LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector White
  • - LCD 2500 ANSI lumens
  • - Lamp 4000 h
  • - WXGA (1280x800) 3000:1
  • - Screen size compatibility: 40 - 300"
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 270 W
Guarantee: 3 Year
Long product name Canon LV -8227A data projector Standard throw projector 2500 ANSI lumens LCD WXGA (1280x800) White :
The short editorial description of Canon LV -8227A data projector Standard throw projector 2500 ANSI lumens LCD WXGA (1280x800) White

0.59" TFT, 16:10, WXGA (1280 x 800), 2500 Lumens, 3000:1, 10W, RJ45, HDMI, White
More>>>
Canon LV -8227A data projector Standard throw projector 2500 ANSI lumens LCD WXGA (1280x800) White:
The official marketing text of Canon LV -8227A data projector Standard throw projector 2500 ANSI lumens LCD WXGA (1280x800) White as supplied by the manufacturer

The Canon LV-8227A Power Projector is an affordable WXGA wide screen resolution (1280 x 800) LCD projector, with 2500 lumens of brightness and a remarkable 3000:1 contrast ratio. Even in the brightest environments, it delivers outstanding quality crisp and vivid images. The WXGA resolution means the LV-8227A Power Projector can display information from widescreen computer or video displays without cropping or compression.

With an HDMI input, high definition 1080p signals from satellite and digital cable boxes as well as Blu-Ray players can be projected in high quality, as can digital images. In addition, the projector features a lamp lighting system that can deliver up to 6000 hours of lamp life in Eco Mode. With a weight of less than 6.6 lbs. (3.0kg) and compact dimensions, the LV-8227A Power Projector offers flexibility in portable use or installation. Your maintenance schedule will be simplified with its filter life of 5500 hours.

A host of audio inputs and outputs allow great flexibility in managing the multimedia experienceof your presentations. Built-in 10W speakers deliver high-quality sound with no extra effort and the provision of a wired microphone input means the LV-8227A Power Projector can support your presentation with no need for extra audio equipment. Great attention has been paid to ease of maintenance, with features such as direct power off and easily replaced lamps adding to the convenience of using the LV-8227A Power Projector.

The LV-8227A Power Projector offers the size, features, flexibility and outstanding performance needed by educators especially for small venues, such as classrooms and laboratories. You will find great value and capability in this well-equipped LCD projector.

Short summary description Canon LV -8227A data projector Standard throw projector 2500 ANSI lumens LCD WXGA (1280x800) White:
This short summary of the Canon LV -8227A data projector Standard throw projector 2500 ANSI lumens LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV -8227A, 2500 ANSI lumens, LCD, WXGA (1280x800), 3000:1, 40 - 300", 47.2 - 437" (1.2 - 11.1 m)

Long summary description Canon LV -8227A data projector Standard throw projector 2500 ANSI lumens LCD WXGA (1280x800) White:
This is an auto-generated long summary of Canon LV -8227A data projector Standard throw projector 2500 ANSI lumens LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Canon LV -8227A. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 18.38 - 22.06 mm, Aperture range (F-F): 2 - 2.15. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA),..., Supported video modes: 1035i, 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Screen size compatibility *
40 - 300"
Projection distance
47.2 - 437" (1.2 - 11.1 m)
Projector brightness *
2500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
3000:1
Uniformity
85%
Horizontal scan range
15 - 93 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, vertical
30°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
6000 h
Lamp type
NSHA
Lamp power
215 W
Lens system
Focus *
Manual
Focal length range
18.38 - 22.06 mm
Aperture range (F-F)
2 - 2.15
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Digital zoom
4x
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1035i, 1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
Audio (L/R) in *
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
HDCP
No
Preset modes
Cinema, Presentation, Standard
Noise level *
36.4 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product color *
White
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
270 W
Power consumption (standby) *
9.6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
13.1" (333.5 mm)
Depth
9.72" (247 mm)
Height
3.98" (101 mm)
Weight *
6.61 lbs (3 kg)
Packaging content
Handheld remote control *
No
Other features
Aspect ratio
16:10
Mounting
Ceiling, Rear, Rear-Ceiling, Upwards, Downwards, Wall
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-05-22 01:13:45
Uk has collected 1 expert review for Canon LV -8227A data projector Standard throw projector 2500 ANSI lumens LCD WXGA (1280x800) White and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2013-05-22 01:13:44
The Canon LV-8227A is an LCD-based business projector similar to the Canon LV-8320 that I recently reviewed but more moderately priced, and a tad smaller, lighter, and dimmer. The LV-8227A has fewer ports and less of a zoom range, and lacks a carrying cas...
Good Good text quality. Above average video.
Bad Lacks a carrying case. Dimmer than most WXGA projectors of its size and weight...
Bottom line The Canon LV-8227A is a moderately priced LCD-based WXGA projector that provides decent data image quality and slightly above-par video...
70%