location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon WL-DC100 remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL-DC100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5748A001 show
Show alternative article codes used in the online market place
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 16:08:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon WL-DC100 remote control
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Buttons quantity: 8
  • - Maximum range: 196.9" (5 m)
  • - Lithium-Ion (Li-Ion)
Long product name Canon WL-DC100 remote control :
The short editorial description of Canon WL-DC100 remote control

WL-DC100 Wireless Controller
More>>>
Canon WL-DC100 remote control:
The official marketing text of Canon WL-DC100 remote control as supplied by the manufacturer

WL-DC100 infrared remote controller can be used up to approximately 5m directly in front of the camera to shoot or control playback. The WL-DC100 is compatible with PowerShot Pro90 IS and G1. (This is a replacement part for the item that is included in the PowerShot Pro90 IS and G1 Kits.) The WL-DC100 lets you operate the zoom lens and trip the shutter (with a 2-second delay) when in shooting mode. In replay mode it can be used to move forward or backward through the images, play a movie clip, magnify a still image and pan around inside of it, toggle the display mode or call up the index mode

Short summary description Canon WL-DC100 remote control:
This short summary of the Canon WL-DC100 remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Canon WL-DC100, 196.9" (5 m), Lithium-Ion (Li-Ion), CR2025, 0.353 oz (10 g), 1.38 x 2.24 x 0.276" (35 x 57 x 7 mm)

Long summary description Canon WL-DC100 remote control:
This is an auto-generated long summary of Canon WL-DC100 remote control based on the first three specs of the first five spec groups.

Canon WL-DC100. Maximum range: 196.9" (5 m). Buttons quantity: 8

Design
Buttons quantity
8
Performance
Maximum range *
196.9" (5 m)
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type
CR2025
Battery
Number of batteries supported
1
Weight & dimensions
Weight
0.353 oz (10 g)
Other features
Dimensions (WxDxH)
1.38 x 2.24 x 0.276" (35 x 57 x 7 mm)
Brand Image Article code product Stock Price from
Archos

Archos MM ACC Extra Cradle AV400 remote control
(show image)
500624 MM ARCHOS ACC Extra Cradle AV400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)