location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 4K600STZ data projector Large venue projector 6000 ANSI lumens LCOS 4K (4096x2400) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K600STZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4K600STZ
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 4K600STZ data projector Large venue projector 6000 ANSI lumens LCOS 4K (4096x2400) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large venue projector Black
  • - LCOS 6000 ANSI lumens
  • - 20000 h
  • - 4K (4096x2400) 17:10 4000:1
  • - Focus: Auto Zoom capability
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 5 W
  • - AC 665 W
Long product name Canon 4K600STZ data projector Large venue projector 6000 ANSI lumens LCOS 4K (4096x2400) Black :
The short editorial description of Canon 4K600STZ data projector Large venue projector 6000 ANSI lumens LCOS 4K (4096x2400) Black

0.76", LCOS Panel x3, max 4096 x 2400, 4000:1, F2.6, f=17.2–22.3mm, HDMI 2.0a, RS-232C, USB Type A, 665W
More>>>
Canon 4K600STZ data projector Large venue projector 6000 ANSI lumens LCOS 4K (4096x2400) Black:
The official marketing text of Canon 4K600STZ data projector Large venue projector 6000 ANSI lumens LCOS 4K (4096x2400) Black as supplied by the manufacturer

The REALiS 4K600STZ LCOS Projector is a powerful yet compact 4K projector with a laser light source. It utilizes LCOS technology with Canon’s advanced AISYS optical system and powerful dual image processors to produce a detail-rich native 4K resolution of 4096 x 2400. All this, combined with a high brightness of 6000 lumens and dynamic contrast ratio of up to 10,000:1 creates an outstanding, close-to-life image. High performance and advanced features, such as Marginal Focus for projection onto domed surfaces, are united with the practical benefits of virtually maintenance-free operation and a compact, lightweight design. It makes the REALiS 4K600STZ an ideal choice for a wide range of industries, from simulation and training to museums and galleries, entertainment, education, corporate, houses of worship and more.

Outstanding High Resolution
The REALiS 4K600STZ’s native 4K resolution of 4096 x 2400 provides the precise detail and accurate image reproduction that professional applications demand. Specialized Genuine Canon Optics with LCOS technology and AISYS-enhancement help to produce a picture made up of more than 9.8 million pixels – higher than the DCI 4K digital cinema standard (4096 x 2160) and QFHD (3840 x 2160).

Powerful Laser Projection
Using a laser light source instead of a traditional lamp, the REALiS 4K600STZ produces high-performance light. The result is a wide range of color (meeting the sRGB standard) for a richer, more vibrant experience. The laser light source offers a long projector lifetime with an operation time of up to 20,000 hours. A longer duration of operation can be achieved when utilizing the Long Duration modes. The total cost of ownership is greatly reduced when compared to conventional lamp projectors as there is no lamp to replace.

High-performance Dual Image Processing Engines
The REALiS 4K600STZ utilizes Canon’s high-speed dual image processing engines to resolve uncompressed 4K video with smooth playback supporting refresh rates of up to 60Hz. For 2K video and other non-native 4K content, the dual image processing engines upscale the content for the highest possible viewing resolution.

Convenient Setup
The REALiS 4K600STZ offers 360-degree installation for convenient and flexible set-up. The laser light source allows omnidirectional projection so there are virtually no restraints when it comes to the angle of installation. Connectivity is versatile with a variety of interfaces including: two HDMI 2.0a ports, four DVI-D ports, Wi-Fi® (control only), RJ-45, RS-232 and audio inputs. For convenient network management, the REALiS 4K600STZ is also compatible with PJLink™, Crestron Connectivity, Extron Devices and AMX Device Discovery.

Short summary description Canon 4K600STZ data projector Large venue projector 6000 ANSI lumens LCOS 4K (4096x2400) Black:
This short summary of the Canon 4K600STZ data projector Large venue projector 6000 ANSI lumens LCOS 4K (4096x2400) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 4K600STZ, 6000 ANSI lumens, LCOS, 4K (4096x2400), 4000:1, 17:10, 3000 ANSI lumens

Long summary description Canon 4K600STZ data projector Large venue projector 6000 ANSI lumens LCOS 4K (4096x2400) Black:
This is an auto-generated long summary of Canon 4K600STZ data projector Large venue projector 6000 ANSI lumens LCOS 4K (4096x2400) Black based on the first three specs of the first five spec groups.

Canon 4K600STZ. Projector brightness: 6000 ANSI lumens, Projection technology: LCOS, Projector native resolution: 4K (4096x2400). Service life of light source: 20000 h. Focus: Auto, Focal length range: 17.2 - 22.3 mm. Supported graphics resolutions: 640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA),..., Supported video modes: 720p, 1080p, 2160p. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Projector brightness *
6000 ANSI lumens
Projection technology *
LCOS
Projector native resolution *
4K (4096x2400)
Contrast ratio (typical) *
4000:1
Native aspect ratio *
17:10
Projector brightness (economic mode)
3000 ANSI lumens
Uniformity
80%
Keystone correction, horizontal
-20 - 20°
Keystone correction, vertical
-20 - 20°
Matrix size
0.76"
Matrix type
3-panel (p-Si TFT active)
Light source
Service life of light source *
20000 h
Lens system
Focus *
Auto
Focal length range
17.2 - 22.3 mm
Zoom capability
Yes
Video
Full HD *
Yes
Supported graphics resolutions
640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1366 x 768, 1440 x 900 (WXGA+), 1440 x 900, 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2048 x 1080, 2560 x 1080, 2560 x 1440, 2560 x 1600 (WQXGA), 3840 x 2160, 4096 x 2160, 4096 x 2400
Supported video modes
720p, 1080p, 2160p
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232C
HDMI ports quantity *
2
DVI port *
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Design
Product type *
Large venue projector
Product color *
Black
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
665 W
Power consumption (standby) *
0.8 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
22" (559 mm)
Depth
24.6" (624 mm)
Height
7.91" (201 mm)
Weight *
57.3 lbs (26 kg)
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Other features
Maximum digital resolution
4096 x 2400 pixels
RS-232C
Yes