Canon logo

Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Blue

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16267
Info modified on:
10 Feb 2022, 11:38:36
Long product name Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Blue:

PowerShot A2200 - 1/2.3" CCD, 14.1MP, DIGIC 4 + iSAPS, 5.0 – 20.0 mm, f/2.8 – f/5.9, TTL, 2.7" TFT, PictBridge, USB 2.0

Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Blue:

With a slim and lightweight design, the PowerShot A2200 can always be with you. Thanks to the intelligent Smart Auto and Easy modes, great pictures are just a click away.
- 14.1 Megapixels
- 28mm wide, 4x zoom lens
- 6.8 cm (2.7") LCD
- Smart Auto, Easy mode and Hints & Tips
- HD Movies (720p)
- Blur Reduction mode
- Live View Control and Creative Filters
- Face Detection, Auto Red-Eye Correction
- DIGIC 4
- Li-ion battery.

14.1 Megapixels
A high resolution sensor captures every detail in your subject, giving you the freedom to produce very large prints or crop in for a perfect composition.

28mm wide, 4x zoom lens
For more framing options, a 4x optical zoom lens with a 28mm wide-angle view allows you to capture the vastness of distant subjects such as landscapes or to get wider coverage when shooting in confined areas such as indoors at parties.

6.8 cm (2.7") LCD
A large and sharp screen makes it easy to frame and share shots with friends. Subjects appear in good detail and playback is a joy thanks to five different brightness settings, allowing you to adjust it for any lighting condition.

Smart Auto, Easy mode and Hints & Tips
With Smart Auto, you can take great photos with the press of a button. The camera automatically selects the most appropriate scene from a possible 32 and applies the best settings for a perfect picture. Easy mode prevents you from accidently changing settings, while Hints & Tips provide a brief explanation of the camera’s features.

HD Movies (720p) with Miniature Effect in Movie
720p video capture allows you to record scenes in high definition quality. Miniature Effect in movie makes landscape scenes look like time-lapse movies of miniature scale models.

Blur Reduction mode
When shooting subjects in motion or in low light where blur could easily occur, Blur Reduction mode works to ensure clear results, free from blur

Live View Control and Creative Filters
Live View Control allows you to easily adjust various picture settings while framing the shot. 6 Creative Filters including Miniature and Toy Camera Effect produce impressive results to spark your imagination.

Face Detection, Auto Red-Eye Correction
Face Detection Technology detects up to 35 faces in a single frame and ensures that people remain in focus and with optimum brightness. Red-eye is automatically removed immediately after the shot is taken or during playback.

DIGIC 4
Canon’s DIGIC 4 processor drives responsive operation, superb image quality and colour reproduction. Advanced Noise Reduction ensures richly detailed, cleaner images, even at high ISO speeds.

Li-ion battery
Lithium-ion batteries provide a lightweight and easily rechargeable powering solution.

Short summary description Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Blue:

Canon PowerShot A2200, 14.1 MP, 4320 x 3240 pixels, CCD, 4x, HD, Blue

Long summary description Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Blue:

Canon PowerShot A2200. Camera type: Compact camera, Megapixel: 14.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5 - 20 mm. Fastest camera shutter speed: 1/1600 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 2.7". PictBridge. Weight: 4.76 oz (135 g). Product color: Blue

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.