location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-6BK black SECU ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-6BK black SECU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4705A021
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon BCI-6BK black SECU ink cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
Long product name Canon BCI-6BK black SECU ink cartridge Original :
The short editorial description of Canon BCI-6BK black SECU ink cartridge Original

BCI-6 BK Black BJ Cartridge Blister w Security
More>>>
Canon BCI-6BK black SECU ink cartridge Original:
The official marketing text of Canon BCI-6BK black SECU ink cartridge Original as supplied by the manufacturer

Canon printers are renowned for quality and results - especially when using genuine Canon supplies. Enjoy a wide range of Canon supplies - there's no time like the present to give your printer the finest it deserves.

Short summary description Canon BCI-6BK black SECU ink cartridge Original:
This short summary of the Canon BCI-6BK black SECU ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI-6BK black SECU, Pigment-based ink

Long summary description Canon BCI-6BK black SECU ink cartridge Original:
This is an auto-generated long summary of Canon BCI-6BK black SECU ink cartridge Original based on the first three specs of the first five spec groups.

Canon BCI-6BK black SECU. Black ink type: Pigment-based ink

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Color
No
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Maximum duty cycle
340 pages per month
Brand Image Article code product Stock Price from
Canon Blistered Ink Cart BCI-6BK black ink cartridge Original Canon Blistered Ink Cart BCI-6BK black ink cartridge Original
(show image)
4705A012 Blistered Ink Cart BCI-6BK black 0.00
(excl. VAT)
0 (incl. VAT)