location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4430 Laser A4 1200 x 600 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4430
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4509B076
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574553634
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS MF4430 Laser A4 1200 x 600 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 1200 x 600 DPI
  • - A4 23 ppm
  • - Mono copying Color scanning
  • - USB port
  • - Internal memory: 64 MB
  • - 25.4 lbs (11.5 kg)
Long product name Canon i-SENSYS MF4430 Laser A4 1200 x 600 DPI 23 ppm :
The short editorial description of Canon i-SENSYS MF4430 Laser A4 1200 x 600 DPI 23 ppm

i-SENSYS MF4430, Mono laser 3-in-1: print, copy, scan, 1200 x 600 dpi, 23ppm, USB 2.0, 11.5kg
More>>>
Canon i-SENSYS MF4430 Laser A4 1200 x 600 DPI 23 ppm:
The official marketing text of Canon i-SENSYS MF4430 Laser A4 1200 x 600 DPI 23 ppm as supplied by the manufacturer

This stylish mono laser 3-in-1 offers print, copy, scan and document feeding in one compact device. Ideal for homes and small offices it’s productive, easy-to-use and energy efficient.

- Mono laser 3-in-1: print, copy & scan
- Stylish, space-saving design
- Easy to use intuitive LCD display
- 23 ppm, 9 seconds First Copy Out Time
- Up to 1200 x 600 dpi resolution
- 35-sheet Automatic Document Feeder
- Energy efficient
- Everything’s easy with the compact, stylish 3-in-1 multifunctional

Stylish and compact
This multifunctional offers high quality print, copy and scan functionality in one space saving, highly affordable package. With its small footprint and stylish all black design, it’s a welcome addition to any desk and is ideal for use at home or in the office.

Superior image quality
An enhanced print resolution of up to 1200 x 600 dpi delivers professional laser output for all your work, with sharp text and fine graphics.

35-sheet Automatic Document Feeder
Copy and scan multiple page documents quickly and easily with the 35-sheet Automatic Document Feeder.

Easy to use
The i-SENSYS MF4430 features a simple and intuitive LCD interface designed for easy operation. With 5 lines of text plus animations, features can be quickly and easily accessed and more information can be communicated saving time and effort.

Save time and energy
With an output speed of 23 ppm and a Fast First Copy Out Time of less than 9 seconds, prints and copies are delivered the moment you need them. With quick recovery from sleep mode, thanks to Quick First-Print technologies, long waits for your documents are a thing of the past. Additionally, this economical device uses only 3 watts in sleep mode, ensuring energy efficiency.

Versatile colour scanning
Scanning colour documents and photos is easy and highly versatile using a resolution as high as 9600 x 9600 dpi. Files can be scanned directly to email, or searchable PDF using the MF Toolbox, enabling them to be quickly retrieved in the future.

All-in-One cartridge
The All-In-One recyclable cartridge ensures maintenance-free operation and continuous high quality output. Replace the compact cartridge in seconds – containing toner, drum and cleaning units – with an Authentic Canon Laser Cartridge and your multifunctional is as good as new.

Short summary description Canon i-SENSYS MF4430 Laser A4 1200 x 600 DPI 23 ppm:
This short summary of the Canon i-SENSYS MF4430 Laser A4 1200 x 600 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF4430, Laser, Mono printing, 1200 x 600 DPI, Mono copying, Color scanning, A4

Long summary description Canon i-SENSYS MF4430 Laser A4 1200 x 600 DPI 23 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF4430 Laser A4 1200 x 600 DPI 23 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF4430. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Printing
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Warm-up time
10 s
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
0.197" (5 mm)
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Time to first copy (black, normal)
9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Input color depth
24 bit
Output color depth
24 bit
Grayscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
8000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
UFRII-LT
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, B5, C5, DL
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
64 MB
Sound pressure level (printing)
43 dB
Sound pressure level (copying)
43 dB
Sound pressure level (scanning)
43 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
1220 W
Power consumption (PowerSave)
500 W
Power consumption (off)
3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Weight
25.4 lbs (11.5 kg)
Packaging content
Bundled software
Presto! Page Manager, MF Toolbox
Other features
Dimensions (WxDxH)
15.4 x 16.6 x 14.6" (390 x 421 x 370 mm)
Compatible operating systems
Windows 7, Windows 2000, Windows XP, Windows Vista, Mac OS X 10.4.9 - 10.6.x, Linux
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Scan
Connectivity technology
Wired
Legal
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-30 01:28:38
Uk has collected 2 expert reviews for Canon i-SENSYS MF4430 Laser A4 1200 x 600 DPI 23 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%