Canon logo

Canon PIXMA TS3440 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16565
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Canon PIXMA TS3440 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS3440, Inkjet, Color printing, 4800 x 1200 DPI, Color scanning, A4, Black

Long summary description Canon PIXMA TS3440 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS3440. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.