location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BP1400-DL calculator Desktop Printing Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP1400-DL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4149A003
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:37
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon BP1400-DL calculator Desktop Printing Gray :
The short editorial description of Canon BP1400-DL calculator Desktop Printing Gray

BP1400-DL 12-digit AC Bubble-Jet printing calculator 5.6 lines/sec
More>>>
Canon BP1400-DL calculator Desktop Printing Gray:
The official marketing text of Canon BP1400-DL calculator Desktop Printing Gray as supplied by the manufacturer

Printing speed up to 5.6 lines/sec for fast operation Printing speed keep 3.0 lines/sec for slow operationEasy-to-read Extra Large PURE GREEN DISPLAYExtra Large Display Character Size (18.75 x 6.73 mm)Roomy, Well Spaced Keyboard and Easy-to-operate concave KeytopsConvenient '00', and '000' Key Tax calculationMark-up/downDecimal Point Selector +43210FItem CountShift Key Round-off/down 5/4 Grand Total MemoryReverse key

Short summary description Canon BP1400-DL calculator Desktop Printing Gray:
This short summary of the Canon BP1400-DL calculator Desktop Printing Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BP1400-DL, Desktop, Printing, 14 digits, Gray

Long summary description Canon BP1400-DL calculator Desktop Printing Gray:
This is an auto-generated long summary of Canon BP1400-DL calculator Desktop Printing Gray based on the first three specs of the first five spec groups.

Canon BP1400-DL. Form factor: Desktop, Type: Printing. Digits: 14 digits. Product color: Gray

Design
Form factor *
Desktop
Type *
Printing
Product color *
Gray
Display
Display size (HxV)
5.47 x 1.18" (139 x 30 mm)
Digit comma separator
Yes
Digits *
14 digits
Memory
Memory type
1 + GT
Power
Battery type
No
Weight & dimensions
Weight
3.09 lbs (1.4 kg)
Dimensions (WxDxH)
9.06 x 11.9 x 3.35" (230 x 302 x 85 mm)
Brand Image Article code product Stock Price from
Canon MP121-DTS calculator Display Gray Canon MP121-DTS calculator Display Gray
(show image)
7405A001 MP121-DTS 0.00
(excl. VAT)
0 (incl. VAT)
Canon MP120-LTS calculator Display Gray Canon MP120-LTS calculator Display Gray
(show image)
8294A001 MP120-LTS 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-270H calculator Display Silver Canon LS-270H calculator Display Silver
(show image)
5932A003 LS-270H 0.00
(excl. VAT)
0 (incl. VAT)