location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageFORMULA 2020U Flatbed & ADF scanner 1200 x 1200 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageFORMULA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2020U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3923B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4528472102900
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon imageFORMULA 2020U Flatbed & ADF scanner 1200 x 1200 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed & ADF scanner 1200 x 1200 DPI
  • - Color scanning Duplex scanning
  • - Built-in display
  • - A4
  • - Maximum scan size: 8.5 x 14" (216 x 356 mm) Sensor type: CCD
  • - USB port
  • - Power supply type: AC 33 W
Long product name Canon imageFORMULA 2020U Flatbed & ADF scanner 1200 x 1200 DPI A4 Black :
The short editorial description of Canon imageFORMULA 2020U Flatbed & ADF scanner 1200 x 1200 DPI A4 Black

DR-2020U - 2 CCD Sensor, A4, CCFL, AC100 - 240V (50/60Hz), USB 2.0
More>>>
Canon imageFORMULA 2020U Flatbed & ADF scanner 1200 x 1200 DPI A4 Black:
The official marketing text of Canon imageFORMULA 2020U Flatbed & ADF scanner 1200 x 1200 DPI A4 Black as supplied by the manufacturer

High Speed Document Scanner

Enhance the management of the documents in your office with the DR-2020U’s fast and easy scanning operation and versatile paper handling capabilities - helping reduce costs for business and improve profitability.


The easy-to-use DR-2020U offers affordable high-speed duplex scanning for small and home office users, and also for corporate business departments – without compromising on quality or features.
A compact scanner with an attractive sleek, black design, the DR-2020U comes equipped with three versatile scanning options that make it ideal for handling a wide range of document types – from a large batch of invoices or reports to books, delicate archive records and customer business cards.

High-speed scanning
Increase productivity, with high-speed duplex scanning that operates at the same speed whether your documents are black and white or colour. The DR-2020U is capable of scanning up to 20 pages per minute or 40ipm (at 200dpi) when using the automatic document feeder.

Enhanced image quality
Advanced imaging features provide the highest-quality results, with features such as Punch Hole Removal, Auto Size Detection, Deskew and Advanced Text Enhancement, ensuring crisp clear images are consistently produced with a reduced file size, for faster processing. Colour Reports and photos can be perfectly captured with exceptional precision quality too using Canon’s cutting-edge 600dpi imaging sensor technology and 3-Dimensional Colour Correction processing.

Flexible scanning options
For maximum versatility, users can stack up to 50 sheets in the automatic document feeder, or copy manually using the flatbed scanner. Additionally, there is a dedicated business card reader that can hold up to 15 cards for the fast batch conversion of business contact information.

Easy one touch operation
Even users who are unfamiliar with scanning will find the DR-2020U extremely quick and easy to operate. Its intuitive user control panel has 3 illustrated buttons for the fast and effective ‘one touch’ execution of frequent scanning tasks, such as scan-to-email, scan-to-folders and scan-to-printer. Canon’s CaptureOnTouch software further simplifies scanning, reducing errors and saving valuable time.

Powerful applications
Included with DR-2020U is a comprehensive and versatile software pack with tools for efficient and effective document capturing, editing, filing and management. Users can also now send image files directly into Microsoft SharePoint or other applications using the included PaperPort software. Other useful software provided is Canon’s CapturePerfect 3.0, Presto! BizCard, Nuance OmniPage and Adobe Acrobat Standard edition.

Money-saving energy efficiency
The DR-2020U is Energy Star compliant, and can also be automatically switched on or off in line with the PC to which it is attached.

Short summary description Canon imageFORMULA 2020U Flatbed & ADF scanner 1200 x 1200 DPI A4 Black:
This short summary of the Canon imageFORMULA 2020U Flatbed & ADF scanner 1200 x 1200 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageFORMULA 2020U, 8.5 x 14" (216 x 356 mm), 1200 x 1200 DPI, 24 bit, 40 sec/page, Flatbed & ADF scanner, Black

Long summary description Canon imageFORMULA 2020U Flatbed & ADF scanner 1200 x 1200 DPI A4 Black:
This is an auto-generated long summary of Canon imageFORMULA 2020U Flatbed & ADF scanner 1200 x 1200 DPI A4 Black based on the first three specs of the first five spec groups.

Canon imageFORMULA 2020U. Maximum scan size: 8.5 x 14" (216 x 356 mm), Optical scanning resolution: 1200 x 1200 DPI, Input color depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product color: Black. Sensor type: CCD, Daily duty cycle (max): 1000 pages, Light source: CCFL. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4

Scanning
Maximum scan size *
8.5 x 14" (216 x 356 mm)
Optical scanning resolution *
1200 x 1200 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
24 bit
Film scanning
No
Grayscale levels
256
Flatbed scan speed (b/w, A4)
40 sec/page
Design
Scanner type *
Flatbed & ADF scanner
Product color *
Black
Built-in display *
Yes
Performance
Sensor type *
CCD
Light source
CCFL
Daily duty cycle (max) *
1000 pages
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Ports & interfaces
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
33 W
Power consumption (standby)
3.7 W
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
50 - 90.5 °F
Weight & dimensions
Width
17.3" (440 mm)
Depth
15.7" (400 mm)
Height
7.09" (180 mm)
Weight
17.2 lbs (7.8 kg)
Packaging content
Bundled software
ISIS/TWAIN Drivers (Windows 2000/XP Pro/ XP Home/Vista) Capture Perfect 3.0 CaptureOnTouch Adobe Acrobat Standard Nuance Paperport Nuance Omnipage BizCard Reader
Other features
Scan media weight
50 - 128 g/m²
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 05:16:51
Uk has collected 1 expert review for Canon imageFORMULA 2020U Flatbed & ADF scanner 1200 x 1200 DPI A4 Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2015-09-01 05:16:50
The Canon imageFormula DR-2020U ($645 direct) looks like nothing so much as a neatly sawed off top section from a desktop laser MFP—a flatbed scanner, automatic document feeder (ADF), front panel buttons, and LCD for menu text, with no printer attached...
Good Extraordinarily fast text recognition. Duplex scanning (both sides at once). Flatbed and automatic document feeder.
Bad Clunky software installation. E-mail button doesn't work as expected.
Bottom line The Canon imageFormula DR-2020U more than makes up for a few shortcomings in its setup with an impressive collection of features and performance. Buy it now...
80%
Brand Image Article code product Stock Price from
Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic
(show image)
9706B003 DR-C225 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)