location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A480 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A480
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3474B034
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot A480 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 10 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 3.3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
Long product name Canon PowerShot A480 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver :
The short editorial description of Canon PowerShot A480 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver

A480, 1/2.3" CCD, 10MP, 2.5" TFT LCD, USB, silver.
More>>>
Canon PowerShot A480 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:
The official marketing text of Canon PowerShot A480 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver as supplied by the manufacturer

10.0 MP
Compact, easy to use, lightweight design in four colour variations*
3.3x optical zoom
DIGIC III
15 shooting modes
1cm Macro shooting
Face Detection AF/AE/FE/WB
Auto Red-Eye Correction
Motion Detection Technology
2.5” LCD
VGA and LP movies

10.0 Megapixels
With a 10 Megapixel sensor, you can capture every scene in vivid detail – ready for printing at sizes as large as A3+, or cropping to perfection without losing the detail necessary for larger prints.


Compact and colourful
Small and light enough to slip into a pocket, the PowerShot A480 has a classic, stylish design that feels great in the hand. Controlled by a simple button layout, it comes in a choice of four attractive colours.*

3.3x optical zoom
Frame every picture perfectly with a Canon 3.3x optical zoom. In combination with digital zoom, magnification of up to 13x can be achieved.

DIGIC III
As well as powering Face Detection Technology, Canon’s DIGIC III processor provides fast response times, superb image quality and colour reproduction. DIGIC III also delivers advanced noise reduction – ensuring that images remain sharp and clear.

15 shooting modes
A selection of shooting modes - including dedicated Kids & Pets and Indoor modes - make it easy to get the right settings for any scene. Simply select the mode you want, and let the camera take care of everything else.

1cm Macro shooting
A special 1cm Super Macro mode allows you to capture small scale detail from as close as 1cm away.

Great people shots
A suite of Face Detection technologies detects up to nine faces in a scene and adjusts focus, exposure, flash settings and white balance – for optimal results with natural-looking skin tones.

Auto Red-Eye Correction
Available in shooting or playback mode, Automatic Red-Eye Correction accurately removes the red-eye effect caused by flash.

Motion Detection Technology
Motion Detection Technology uses changes in scene information and scene brightness to accurately identify subject motion. The optimal ISO level is then automatically set, to minimise blur and maximise image quality.

2.5” LCD
Framing, reviewing and sharing shots are equally easy with a bright 2.5” LCD. Night Display mode aids visibility in low light, while a selectable Grid Line display helps with composition.

VGA and LP movies
Supplement your photos with smooth, 30fps VGA video clips. A special Long Play mode lets you store twice the regular amount of footage on your memory card.

Short summary description Canon PowerShot A480 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:
This short summary of the Canon PowerShot A480 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A480, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3.3x, Silver

Long summary description Canon PowerShot A480 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:
This is an auto-generated long summary of Canon PowerShot A480 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver based on the first three specs of the first five spec groups.

Canon PowerShot A480. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3.3x, Digital zoom: 4x, Focal length range: 6.6 - 21.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 32 MB. PictBridge. Weight: 4.94 oz (140 g). Product color: Silver

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
10 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Still image resolution(s) *
640 x 480,1600 x 1200,2272 x 1704,2816 x 2112,3648 x 2736
Image stabilizer *
No
Lens system
Optical zoom *
3.3x
Digital zoom *
4x
Focal length range
6.6 - 21.6 mm
Combined zoom
13x
Number of aspheric elements
1
Focusing
Auto focusing (AF) modes *
Single Auto Focus
Closest focusing distance
0.394" (0.0100 m)
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600
Light exposure modes *
Auto
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash range (wide)
7.87 - 118.1" (0.2 - 3 m)
Flash range (tele)
0 - 78.7" (0 - 2 m)
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Audio
Built-in microphone *
No
Memory
Internal memory
32 MB
Compatible memory cards *
MMC, SD, SDHC
Display
Display *
LCD
Display diagonal *
2.5"
Display resolution (numeric)
115000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Manual, Tungsten
Scene modes *
Beach, Children, Fireworks, Panorama, Portrait
Photo effects *
Black&White, Neutral, Sepia
Self-timer delay *
2 s
Playback zoom (max)
2x
Custom color
Yes
Live view
Yes
Design
Product color *
Silver
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
3.63" (92.1 mm)
Depth
1.22" (31.1 mm)
Height
2.44" (62 mm)
Weight
4.94 oz (140 g)
Other features
Video capability
Yes
Interface
USB (Mini-B, MTP, PTP), A/V output (PAL/NTSC)
Aperture range (F-F)
3 - 5.8
Lens system
7/6
Built-in flash
Yes
Camera shutter speed
1/60 - 1/2000 s
Compatible operating systems
Windows XP SP2-3 / Vista (+SP1) Mac OS X v10.4 - 10.5
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:29:07
Uk has collected 31 expert reviews for Canon PowerShot A480 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
Photoradar.com
Updated:
2011-08-17 06:29:06
Despite the plasticky feel of the camera, there are a few thrills, including face-detection auto-focus which is linked with metering and flash exposure as well as white balance.You also get motion detection technology, which senses subject motion and i...
Bottom line Despite the plasticky feel of the camera, there are a few thrills, including face-detection auto-focus which is linked with metering and flash exposure as well as white balance.You also get motion detection technology, which senses subject motion and i...
60%
alphr.com
Updated:
2011-08-17 06:29:06
The PowerShot A480 is the cheapest of the three Canon cameras in this group and it doesn't feel as swish as the others. It's cheerful plastic body is chunky at 30mm thick, although its width and height mean it's still pocketable. You get a 3.3x optical...
Bottom line Basic but capable, the A480's image quality is remarkably good - and the price is right...
83%
techadvisor.co.uk
Updated:
2011-08-17 06:29:06
Product Code: 3475B009AA The Canon PowerShot A480 is designed for people who want to shoot pictures without fussing over camera settings. Its a dead-simple, reasonably stylish point-and-shoot camera to have on hand when youre hanging out with frien...
Bottom line If youre a tripod-shooter, a steady-handed photographer, or just want a bargain-bin camera with good image quality, the Canon PowerShot A480 is worth a look. Its lack of image stabilisation and some modes, however, may cause action photographers to p...
70%
techradar.com
Updated:
2011-08-17 06:29:07
The Canon PowerShot A480 has a meagre set of controls and a relatively lacklustre 2.5-inch LCD. Despite the plasticky feel of the camera, there are a few thrills, including face-detection auto-focus which is linked with metering and flash exposure as w...
Good Nice picture quality, Motion detection, Auto red-eye correction...
Bad Limited controls, No optical image stabiliser...
70%
digitalversus.com
Updated:
2011-08-17 06:29:07
With the new PowerShot A480 camera, Canon puts an end to the rectangular brick shape of its earlier A460 and A470 models and offers a more traditional design. This new product has a 10 MP with better video (30 f/s), but has lost the manual mode to a P...
Good Good image quality up to ISO 400, Good closeups, Efficient automatic features...
Bad No optical stabiliser, No wide angle, Image noise could be controlled better, Purple fringing on highcontrast areas , Zoom unavailable during video...
60%
Cameras.co.uk
Updated:
2011-08-17 06:29:07
The Canon Powershot A480 is a straightforward digital camera. It sits at the cheaper end of the market. Features include 10 megapixels and a 3.3x optical zoom lens. It has an unfussy design and you should find the camera easy to use. Why Buy the Canon...
82%
goodgearguide.com.au
Updated:
2011-11-04 10:06:15
Its very hard to like the Canon PowerShot A480 digital camera, because it simply looks and feels awful. The controls are laid out awkwardly on a body that is cramped yet bulky. Its LCD screen has very poor viewing angles and brightness, which can make it hard to frame your shots properly on bright days and when you want to take angled shots from low down or high up. But there is no doubting that the Canon PowerShot A480 can produce impressively crisp and vibrant photos considering its low, low...
Good Crisp and well-coloured photos considering its price...
Bad Poor viewing angles on LCD screen, awkward design, some overexposure problems, noticeable chromatic aberration...
Bottom line The physical appearance and design of the PowerShot A480 aren’t great, but it does have the potential to take some good-looking shots. It’s perhaps one of the best point-and-shoot digital still cameras in the sub-$200 price range. Give it a go...
65%
hardwarezone.com.ph
Updated:
2016-12-27 19:48:09
The new Canon PowerShot A480 brings with it a simple design befitting a camera that won't burn a hole in your wallet. A slightly thicker form factor is but one sign that we are looking at one of the more basic models in Canon's lineup, which do not get th...
0%
digitalcamerareview.com
Updated:
2011-08-17 06:29:06
Canon's bargain priced new may be the 21st century equivalent of the Kodak "Brownie," an inexpensive, simple to use camera that was, for it's day, very compact. It was tagged with the slogan "you push the button and we'll do the rest" - Brownie cam...
Good Excellent image quality, Compact, Easy to use...
Bad Grainy LCD, Poor low light performance, No optical viewfinder...
Bottom line When veteran photographers think of entry-level cameras, they often tend to dismiss such cameras because they are cheaply made and generally designed for amateurs. That's too bad, because inexpensive doesn't necessarily mean inadequate. The cameras man...
0%
whatdigitalcamera.com
Updated:
2011-08-17 06:29:06
For around £100 we don’t expect cameras to provide miracles, and the Canon A480 makes no such claim. But for those looking at no-frills simplicity, there are many reasons why the model may just be ideal. Sitting right at the base of the PowerShot line...
Bottom line Excellent images, excellent value – what more could you want? Reviewer: Matt Golowczynski...
91%
etechreviews.com
Updated:
2011-08-17 06:29:06
The power shot is a cheaper instrument with relatively small size and with AA battery powered. It’s a better instrument to have with.Oops: It’s a bit chunky with plastic design that makes the tool dull and also if seen performance wise, it is ha...
Bottom line Canon PowerShot is a camera with the quality standard of Canon and also has some of the finest featured photograph capacity. The price range is also quite competitive.Canon PowerShot A480 OverviewCanon PowerShot A480 is the camera that is the most im...
0%
techworld.com
Updated:
2011-08-17 06:29:07
The Canon PowerShot A480 is designed for people who want to shoot pictures without fussing over camera settings. It's a dead-simple, reasonably stylish point-and-shoot camera to have on hand when you're hanging out with friends and family.Available in...
Bottom line If you're a tripod-shooter, a steady-handed photographer, or just want a bargain-bin camera with good image quality, the Canon PowerShot A480 is worth a look. Its lack of image stabilisation and some modes, however, may cause action photographers to p...
0%
macworld.com
Updated:
2011-08-17 06:29:07
by Roman Loyola, Macworld.com Canon’s PowerShot A480 is designed for people who want to shoot pictures without fussing over camera settings. It’s a dead-simple, reasonably stylish point-and-shoot camera to have on hand when you’re hanging out with frie...
Good Easy to use. Very good overall image quality.
Bad Not many features. No image stabilization. Switching camera modes is slow.
Bottom line If you’re a tripod-shooter, a steady-handed photographer, or just want a bargain-bin camera with good image quality, the PowerShot A480 is worth a look. Its lack of image stabilization and some modes, however, may cause action photographers to pass...
70%
pcworld.com_techhive.com
Updated:
2011-08-17 06:29:07
Canons PowerShot A480 ($130, as of May 19, 2009) is designed for people who want to shoot pictures without fussing over camera settings. Its a dead-simple, reasonably stylish point-and-shoot camera to have on hand when youre hanging out with friends...
Good Good image quality, Very easy to use...
Bad No image stabilization whatsoever, Very plasticky build...
74%
infosyncworld.com
Updated:
2011-08-17 06:29:07
Are you a beginner on a budget? Canons new entry-level point-and-shoot camera might be the ticket. Check it out in our Canon PowerShot A480 review.
Good Great overall image quality. Excellent menu system. Cool design...
Bad Minimal external controls and basic LCD. Inconsistent Low light performance and small aperture range. No viewfinder...
Bottom line When we think of an entry-level compact, we tend to think “cheap”, “amateurish” and “inadequate.” That’s from the eyes of an advanced shooter. However, the 10-megapixel Canon PowerShot A480 will impress a wide arr...
63%
photographyblog.com
Updated:
2011-08-17 06:29:07
The Canon PowerShot A480 is the cheapest model in Canon’s extensive range of compact cameras, but don’t let that put you off what is a well-featured and capable product for the money. The A480 is 25% smaller than its predecessor, the PowerShot A470, a...
Bottom line The Canon Powershot A480 is a refreshingly simple, back-to-basics camera that eschews the recent trend of auto-everything modes in favour of a more holistic approach. This isnt the camera for you if you want smile and blink-detection, face recognitio...
90%
digitalcamerainfo.com
Updated:
2011-08-17 06:29:07
The Canon PowerShot A480 is a budget-minded point-and-shoot aimed squarely at beginners. It features a 10-megapixel sensor, 3.3x optical zoom, a 2.5-inch LCD, and a plethora of shooting modes, making it easy to take pictures without the need to muck a...
Good Scene modes for common family events, Included SDHC card, Long Shutter mode aperture settings, Zoom functions during video capture...
Bad Allplastic construction, Included SDHC card is only 128MB, Somewhat scattered menu structure...
Bottom line The A480 is a cute but not-so-small point and shoot aimed at the budget-conscious consumer who wants the least amount of fuss when taking pictures at birthday parties and other family events. In keeping with the no-fuss concept, the A480 doesnt com...
0%
pcworld.in
Updated:
2011-08-17 06:29:07
It's very hard to like the Canon PowerShot A480 digital camera, because it simply looks and feels awful. The controls are laid out awkwardly on a body that is cramped yet bulky. Its LCD screen has very poor viewing angles and brightness, which can make...
Good Crisp and wellcoloured photos considering its price, Good macro shots, Affordable price...
Bad Poor viewing angles on LCD screen, Awkward design, Some overexposure problems, Noticeable chromatic aberration...
Bottom line The physical appearance and design of the PowerShot A480 aren't great, but it does have the potential to take some good-looking shots. It's perhaps one of the best point-and-shoot digital still cameras in the sub-Rs.6k price range. Give it a go if you...
70%
digital-photography-school.com
Updated:
2011-08-17 06:29:07
Canon announced today that the much loved Canon Powershot A470 has been replaced with its newer sibling, the Canon PowerShot A480.This little guy comes in four colors, black, red, blue and silver to suit your mood and houses Canon’s Digic III processo...
0%