Canon logo

Canon FAX-JX210P fax machine Inkjet 14.4 Kbit/s dots x 7.7 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63239
Info modified on:
06 Oct 2022, 14:25:35
Long product name Canon FAX-JX210P fax machine Inkjet 14.4 Kbit/s dots x 7.7 Black:

FAX-JX210P - 8 dots x 7.7 l/mm, MH, MR, MMR, G3, 14.4 Kbit/s

Canon FAX-JX210P fax machine Inkjet 14.4 Kbit/s dots x 7.7 Black:

Affordable and compact, the JX210P covers all your facsimile needs with UHQ image processing for clearer faxing. Features 100 sheet feeder, PC print function and 20-sheet ADF for added convenience.

Affordable Inkjet fax
The JX210P is an inkjet fax machine with integrated telephone handset, allowing you to send and receive detailed, clear faxes on plain paper, as well as make calls. Take advantage of features that save you time and money: Caller ID and Direct mail prevention keep you in control of what comes in, reducing ink and paper wastage. The dial security function gives peace of mind that your documents are sent to the correct destination.

UHQ image processing technology
Ultra High Quality (UHQ) image processing technology with 256 greyscales is used to scan faithful reproductions of diagrams, photos and documents when faxing so you can be sure of the clearest possible result at the other end.

FINE Cartridges
Canon’s FINE cartridge technology produces great quality monochrome prints and sharp documents. Compatible with PG-40 cartridges (1x supplied) as well as PG-50 cartridges for reduced running costs and longer periods between cartridge changes.

9 One-Touch and 60 coded speed dials
You can save up to 9 of your regularly used numbers as One-Touch speed dial numbers. A further 60 numbers can be saved as coded speed dials saving you the hassle of looking up a number each time. Easily access your speed dial numbers using the convenient Multifunctional cross-key in the centre of the panel.

Stylish design
With an attractive yet unobtrusive design, the JX210P fits neatly into compact spaces. It’s perfect for small and home offices, or shops and busy restaurants – in any business environment where space is at a premium.

60 pages fax memory
The 60 page memory stores incoming faxes – even if paper runs out, your incoming faxes will not be lost.

20-sheet ADF
There’s no need to stand around your fax machine. The 20-sheet Auto Document Feeder (ADF) deals with large documents page by page so you don’t have to.

100-sheet auto feeder
A large capacity auto feeder means less time wasted restocking the paper supply.

Short summary description Canon FAX-JX210P fax machine Inkjet 14.4 Kbit/s dots x 7.7 Black:

Canon FAX-JX210P, Inkjet, 14.4 Kbit/s, dots x 7.7, MH, MMR, MR, 70 locations, 4.5 cpm

Long summary description Canon FAX-JX210P fax machine Inkjet 14.4 Kbit/s dots x 7.7 Black:

Canon FAX-JX210P. Print technology: Inkjet, Modem speed: 14.4 Kbit/s, Fax resolution: dots x 7.7. Copy speed (black, normal quality, A4): 4.5 cpm. Standard input capacity: 100 sheets, Auto document feeder (ADF) input capacity: 20 sheets. Fax memory: 60 pages. Dimensions (WxDxH): 15.7 x 10.6 x 6.85" (400 x 269 x 174 mm), Weight: 9.04 lbs (4.1 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.