location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Adapter CA-560 AC f PS G1 G2 Pro90 power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter CA-560 AC f PS G1 G2 Pro90
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3171A008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999606033
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:08:33
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Adapter CA-560 AC f PS G1 G2 Pro90 power adapter/inverter Black :
The short editorial description of Canon Adapter CA-560 AC f PS G1 G2 Pro90 power adapter/inverter Black

Power Adapter CA-560 f PS G1 G2 Pro 90
More>>>
Canon Adapter CA-560 AC f PS G1 G2 Pro90 power adapter/inverter Black:
The official marketing text of Canon Adapter CA-560 AC f PS G1 G2 Pro90 power adapter/inverter Black as supplied by the manufacturer

Power adapters are designed to both charge the batteries and be used as a power connection when plugged into household current. CA-560 Compact Power Adapter will charge one battery at a time. It connects directly to the camcorder's body, and the battery can be charged while the CA-560 is attached. This means you don't need to take a charger with you on a trip.

Short summary description Canon Adapter CA-560 AC f PS G1 G2 Pro90 power adapter/inverter Black:
This short summary of the Canon Adapter CA-560 AC f PS G1 G2 Pro90 power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Adapter CA-560 AC f PS G1 G2 Pro90, AC 110/220 V ± 10% ( 50/60 Hz ), 9.5 V, 2.7 A, Black, 6.35 oz (180 g), 2.24 x 4.09 x 1.1" (57 x 104 x 28 mm)

Long summary description Canon Adapter CA-560 AC f PS G1 G2 Pro90 power adapter/inverter Black:
This is an auto-generated long summary of Canon Adapter CA-560 AC f PS G1 G2 Pro90 power adapter/inverter Black based on the first three specs of the first five spec groups.

Canon Adapter CA-560 AC f PS G1 G2 Pro90. Input voltage: AC 110/220 V ± 10% ( 50/60 Hz ), Output voltage: 9.5 V, Output current: 2.7 A. Product color: Black. Weight: 6.35 oz (180 g). Dimensions (WxDxH): 2.24 x 4.09 x 1.1" (57 x 104 x 28 mm), I/O ports: Input Connector(s) 1 x power 2-pole Output Connector(s) 1 x power DC jack

Features
Input voltage *
AC 110/220 V ± 10% ( 50/60 Hz )
Output voltage *
9.5 V
Output current
2.7 A
Design
Product color *
Black
Weight & dimensions
Weight
6.35 oz (180 g)
Other features
I/O ports
Input Connector(s) 1 x power 2-pole Output Connector(s) 1 x power DC jack
Dimensions (WxDxH)
2.24 x 4.09 x 1.1" (57 x 104 x 28 mm)
Brand Image Article code product Stock Price from
Canon Compact Power Adapter f MV600ser MVX100i power adapter/inverter Indoor Black Canon Compact Power Adapter f MV600ser MVX100i power adapter/inverter Indoor Black
(show image)
8468A003 Compact Power Adapter f MV600ser MVX100i 0.00
(excl. VAT)
0 (incl. VAT)
Canon CA 560 AC-Adapter power adapter/inverter Black Canon CA 560 AC-Adapter power adapter/inverter Black
(show image)
3171A003 CA 560 AC-Adapter 0.00
(excl. VAT)
0 (incl. VAT)