location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Cinema EOS C700 FF PL Handheld camcorder CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cinema EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C700 FF PL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3043C003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292118377
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2022 18:46:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Cinema EOS C700 FF PL Handheld camcorder CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder CMOS Black
  • - Memory card
  • - LCD Built-in display 3"
  • - 5952 x 3140 pixels
  • - HDMI XLR in
  • - Lithium
More>>>
Short summary description Canon Cinema EOS C700 FF PL Handheld camcorder CMOS Black:
This short summary of the Canon Cinema EOS C700 FF PL Handheld camcorder CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Cinema EOS C700 FF PL, CMOS, 3", LCD, 7.98 lbs (3.62 kg), Black

Long summary description Canon Cinema EOS C700 FF PL Handheld camcorder CMOS Black:
This is an auto-generated long summary of Canon Cinema EOS C700 FF PL Handheld camcorder CMOS Black based on the first three specs of the first five spec groups.

Canon Cinema EOS C700 FF PL. Sensor type: CMOS, Effective megapixels (movie): 18.69 MP. Lens mount interface: PL mount. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. ISO sensitivity: 100, 200, 400, 800, 1600, 3200, 6400, 12800, 25600, 51200, 102400. White balance: Auto, Daylight

Image sensor
Sensor type *
CMOS
Effective megapixels (movie)
18.69 MP
Lens system
Lens mount interface
PL mount
Image stabilizer *
Yes
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, 6400, 12800, 25600, 51200, 102400
White balance
White balance
Auto, Daylight
Shutter
Camera shutter speed
1/1 - 1/2000 s
Display
Display diagonal *
3"
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
1036000 pixels
Viewfinder
Viewfinder type *
Not available
Camera
Camcorder type *
Handheld camcorder
Image processor
DIGIC DV V
Built-in ND filter
Yes
3D *
No
Remotely operated *
Yes
Design
Product color *
Black
Video
Maximum video resolution *
5952 x 3140 pixels
Video resolutions
1920 x 1080, 2048 x 1080, 3840 x 2160, 4096 x 2160
Video formats supported
RAW, XF-AVC
Still image
Maximum image resolution *
1920 x 1080 pixels
Audio
PCM digital audio
16-bit/48 kHz
Ports & interfaces
XLR in
Yes
Headphone outputs *
1
HDMI *
Yes
Headphone connectivity
3.5 mm
Network
Bluetooth *
No
Wi-Fi *
No
Near Field Communication (NFC) *
No
Battery
Battery technology *
Lithium
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
6.57" (167 mm)
Depth
13.2" (336 mm)
Height
6.06" (154 mm)
Weight *
7.98 lbs (3.62 kg)
Brand Image Article code product Stock Price from
Canon Cinema EOS C500 Mark II Handheld/Shoulder camcorder 20.8 MP CMOS Black Canon Cinema EOS C500 Mark II Handheld/Shoulder camcorder 20.8 MP CMOS Black
(show image)
3794C003 C500 Mark II 0.00
(excl. VAT)
0 (incl. VAT)