Canon logo

Canon imagePROGRAF iPF605 large format printer Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74662
Info modified on:
25 Nov 2020, 15:24:11
Short summary description Canon imagePROGRAF iPF605 large format printer Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Canon imagePROGRAF iPF605, 2400 x 1200 DPI, GARO, HP-GL/2, HP-RTL, Black, Blue, Cyan, Magenta, Yellow, PF-03, 1 sheets, 1 sheets

Long summary description Canon imagePROGRAF iPF605 large format printer Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Canon imagePROGRAF iPF605. Maximum resolution: 2400 x 1200 DPI, Page description languages: GARO, HP-GL/2, HP-RTL, Printing colors: Black, Blue, Cyan, Magenta, Yellow. Total input capacity: 1 sheets, Maximum input capacity: 1 sheets. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, ISO B-series sizes (B0...B9): B2, B3, B4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100 Base-T/TX. Display: LCD, Internal memory: 256 MB, Sound power level (standby): 35 dB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.