Canon logo

Canon VIXIA HG21 Handheld camcorder 3.31 MP CCD Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28416
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon VIXIA HG21 Handheld camcorder 3.31 MP CCD Black:

Canon VIXIA HG21, 3.31 MP, CCD, 1/3.2", 120 GB, 2.7", LCD

Long summary description Canon VIXIA HG21 Handheld camcorder 3.31 MP CCD Black:

Canon VIXIA HG21. Total megapixels: 3.31 MP, Sensor type: CCD, Optical sensor size: 1/3.2". Optical zoom: 12x, Digital zoom: 200x, Focal length range: 4.8 - 57.6 mm. Internal storage capacity: 120 GB, Camcorder media type: Memory card, HDD, Compatible memory cards: SD, SDHC. Focus adjustment: Auto/Manual. White balance: Tungsten, Fluorescent, Cloudy, Daylight, Fluorescent H, Shade

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.