location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 70-200 2.8 USM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 70-200 2.8 USM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2569A005 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:20:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon EF 70-200 2.8 USM :
The short editorial description of Canon EF 70-200 2.8 USM

EF 70-200 2.8 USM OBJECTIVE ZOOM NS (NMS)
More>>>
Canon EF 70-200 2.8 USM:
The official marketing text of Canon EF 70-200 2.8 USM as supplied by the manufacturer

-High speed AF performance - even faster than the EF 70-200 2.8L .
-New high performance Image Stabilizer - effect equivalent to 3 stops compensation .
-High level dust and moisture resistance - designed for use in harsh conditions .
-4 UD lenses for high image quality - reduces residual chromatic aberration .
-Telephoto Zoom Lenses.
Offering improved performance in many areas over its predecessor, the EF 70-200 2.8L USM, this new lens features Image Stabilizer technology, improved autofocus performance and high levels of dust and moisture resistance. The new lens, with its enhanced performance and Image Stabilizer technology, is sure to set the benchmark for professional level telephoto zoom lenses.
-L-series lens design offers exceptional optical performance and low distortion throughout the zoom range utilising 4 UD elements and Super Spectra Coating in the optical system. Inner focus design with Ultrasonic Motor (USM), improved electronics and AF algorithm delivers further enhanced Autofocus performance and virtually silent operation. The 8-blade circular aperture generates attractive background defocus.
-Newly developed compact, high performance Image Stabilizer system offers up to 3 stops of compensation - effectively reducing camera shake at slower shutter speeds. Specially designed moisture and dust protection in the mount area, switch panel, zoom ring and focussing ring prevents water and dust penetration in extreme conditions.

Short summary description Canon EF 70-200 2.8 USM:
This short summary of the Canon EF 70-200 2.8 USM data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 70-200 2.8 USM, 70 - 200 mm

Long summary description Canon EF 70-200 2.8 USM:
This is an auto-generated long summary of Canon EF 70-200 2.8 USM based on the first three specs of the first five spec groups.

Canon EF 70-200 2.8 USM. Focal length range: 70 - 200 mm. Filter size: 2.83" (7.2 cm), Weight: 3.46 lbs (1.57 kg)

Lens system
Focal length range
70 - 200 mm
Weight & dimensions
Weight
3.46 lbs (1.57 kg)
Filter size *
2.83" (7.2 cm)
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:09:34
Uk has collected 8 expert reviews for Canon EF 70-200 2.8 USM and the average expert rating is 52 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
52%
Source Review comments Score
Kenrockwell.com
Updated:
2013-07-01 03:09:31
The Canon EF 70-200mm f/2.8L USM is a fully professional 70-200mm f/2.8 zoom for half the price of the very similar . The only benefits for paying twice as much for the flagship is and slightly better optical and AF perform...
0%
photozone.de
Updated:
2013-07-01 03:09:31
In certain aspects Canon users are certainly among the lucky ones - they can e.g. enjoy the luxury of being able to choose between no less than 4 different 70-200mm versions. In the center of interest are certainly the highly popular EF 70-200mm f/2.8...
Bottom line The Canon EF 70-200mm f/2.8 USM L may be one of the oldest lenses in the Canon lineup by now but it is still an impressive one. The produced images are very sharp at all focal length across the relevant aperture range. The high resolution is also supp...
90%
photo.net
Updated:
2013-07-01 03:09:32
You cannot be a professional photographer without a high-quality, high-speed telephoto zoom lens. Within the Canon EOS system, three such lenses are available:70-200/4L 70-200/2.8L 70-200/2.8L image-stabilized All of these provide very high image qual...
0%
Slrgear.com
Updated:
2013-07-01 03:09:33
(From Canon lens literature) Incorporating Canons second generation Image Stabilization technology, this telephoto zoom responds in as little as 0.5 seconds, while providing up to three stops of correction for camera shake. Its AF system has been refi...
0%
The-digital-picture.com
Updated:
2013-07-01 03:09:34
The Canon EF 70-200mm f/2.8 L USM Lens is the middle child in the very popular Canon L Series 70-200mm family. The 70-200mm L lens family shows many genetic similarities aside from their obvious focal length range similarity. Top notch image quality w...
0%
dxomark.com
Updated:
2015-06-20 05:09:52
This is the first of a three part series on choosing suitable lenses for Canon's entry-level full frame camera, the EOS 6D. The 20-Mpix CMOS' sensor used is similar in architecture to that in Canon's hugely popular full-frame EOS 5D Mk III, a camera that...
44%
dxomark.com
Updated:
2015-07-02 01:10:49
With a full-frame 18-Mpix CMOS sensor and twin Digic 5+ processers that's capable of continuous bursts of up 12 fps – the fastest of any professional DSLR currently - the Canon EOS-1 Dx is the firm's flagship press camera. We've assessed it with over 100...
46%
dxomark.com
Updated:
2015-07-02 01:10:49
This is the second and final part of our comprehensive lens recommendations for the new entry-level Canon EOS Rebel T5 / 1200D. This time we've assessed zoom lenses from both the Canon and third party makers to see how well they perform on the camera, and...
26%
Brand Image Article code product Stock Price from
Canon EF 70-200mm 2.8L IS USM Canon EF 70-200mm 2.8L IS USM
(show image)
7042A003 EF 70-200mm 2.8L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)