location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A470 1/2.5" 7.1 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A470
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2503B036
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:57:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot A470 1/2.5" 7.1 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3.4x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording
More>>>
Short summary description Canon PowerShot A470 1/2.5" 7.1 MP CCD Silver:
This short summary of the Canon PowerShot A470 1/2.5" 7.1 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A470, 7.1 MP, 1/2.5", CCD, 3.4x, 5.82 oz (165 g), Silver

Long summary description Canon PowerShot A470 1/2.5" 7.1 MP CCD Silver:
This is an auto-generated long summary of Canon PowerShot A470 1/2.5" 7.1 MP CCD Silver based on the first three specs of the first five spec groups.

Canon PowerShot A470. Megapixel: 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3.4x, Digital zoom: 4x, Focal length range: 6.3 - 21.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 32 MB. Weight: 5.82 oz (165 g). Product color: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel *
7.1 MP
Sensor type *
CCD
Lens system
Optical zoom *
3.4x
Digital zoom *
4x
Focal length range
6.3 - 21.6 mm
Combined zoom
14x
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Multi Point Auto Focus, Single Auto Focus
Closest focusing distance
0.394" (0.0100 m)
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash range (wide)
11.8 - 118.1" (0.3 - 3 m)
Flash range (tele)
11.8 - 78.7" (0.3 - 2 m)
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
32 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
2.5"
Display
Display resolution (numeric)
115000 pixels
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Night, Party (indoor), Portrait, Sunset
Camera playback
Movie, Single image
Playback zoom (max)
2x
Histogram
Yes
Design
Product color *
Silver
Battery
Battery type
2x AA / NiMH
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
4.13" (104.8 mm)
Depth
1.6" (40.7 mm)
Height
2.17" (55.1 mm)
Weight
5.82 oz (165 g)
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch
Other features
Video capability
Yes
Interface
USB 2.0
Lens focal range
f/3.0 - f/5.8
Lens system
7/6
Camera shutter speed
1/60 - 1/2000 s
Focal length (35mm film equivalent)
1.5 - 5.2" (38 - 132 mm)
Compatible operating systems
Windows 2000 SP4/XP SP2/Vista Mac OS X 10.3 - 10.4
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:53:50
Uk has collected 23 expert reviews for Canon PowerShot A470 1/2.5" 7.1 MP CCD Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-14 19:53:50
Weve found a digital compact under $150 thats not junk. Canon’s efforts to swamp the planet under five feet of compact cameras continues with its latest batch of PowerShot models. First up is the A470, a replacement for the venerable but much-...
0%
techadvisor.co.uk
Updated:
2016-11-14 19:53:50
The Canon PowerShot A470 is a good no-frills digital camera at a rock-bottom price. Children love taking pictures just as much as those of us who should know better, so for many people its important to buy a camera that works for kids as well as it...
Bottom line All in all, the Canon PowerShot A470 is a good no-frills camera at a rock-bottom price, with an easy learning curve. A three-year-old can take good pictures with the Canon PowerShot A470, so you can, too. Donald Malouf, PC World Lowest online price:...
80%
Cameras.co.uk
Updated:
2016-11-14 19:53:50
The Canon Powershot A470 is Canons entry level digital camera. It has 7 megapixels and a 3.4x optical zoom lens. Why Buy the Canon Powershot A470?As you will see from my review the sharpness of the photos and the general picture quality achieved by t...
81%
goodgearguide.com.au
Updated:
2016-11-14 19:53:50
Its amazing how good even the most entry-level digital cameras can be these days. Occupying the lowest price point on Canons latest line-up of compact models, the PowerShot A470 nonetheless offers great value for money. Its pictures, while not the be...
Good Low price, sharp pictures, speedy operation, good colour...
Bad Chromatic aberration issues, noise perhaps a touch high, boxy design The Final Word If youre on a budget youll be hard pressed to find a better camera for your dollar. It doesnt take the best pictures on earth and it leaves a little to be desired in...
Bottom line If youre on a budget youll be hard pressed to find a better camera for your dollar. It doesnt take the best pictures on earth and it leaves a little to be desired in terms of style, but the Canon PowerShot A470 certainly is good value for money.
85%
macworld.com
Updated:
2016-11-14 19:53:50
by Ben Long, Macworld.com Canon’s PowerShot A470 doesn’t have the largest feature set, or the smallest design, or the highest pixel count among cameras in the $100 price range. But the A470 produces top-notch images and is easy to shoot with, and its f...
Good Great image quality; excellent macro feature; good design, interface, and feature set; good high ISO performance.
Bad A little bulky; images have a slight but correctable color cast; flash is a little strong.
Bottom line If you normally shoot pictures with a mobile phone camera, or if you want to try your hand at digital photography, the A470 is a great place to start. Offering very good image quality with a nice set of controls, the A470 is a fine snapshot camera tha...
80%
dpreview.com
Updated:
2016-11-14 19:53:50
In the first of our five group tests of compact digital cameras, were looking at what are best termed budget models. Weve not gone for the absolute cheapest of the cheap (you can, after all buy a digital camera/ webcam thingy for as little as $20)...
0%
dpinterface.com
Updated:
2016-11-14 19:53:50
The 7 megapixel PowerShot A470 is a budget entry-level camera which is easy to use. It has a decent and usable (but not exceptional) 2.5 inch LCD, large buttons and good battery life. The camera is simple, being an entry-level one, there’s no suite of...
Bottom line The 7 megapixel PowerShot A470 is a budget entry-level camera which is easy to use. It has a decent and usable (but not exceptional) 2.5 inch LCD, large buttons and good battery life. The camera is simple, being an entry-level one, there’s no suite...
0%
trustedreviews.com
Updated:
2016-11-14 19:53:50
It's looking dangerously possible that we may finally catch up with Canon. With this review of the PowerShot A470, there are now only three remaining currently available models in the PowerShot, IXUS or EOS ranges of digital cameras that we haven't review...
70%
imaging-resource.com
Updated:
2016-11-14 19:53:50
Overall, the Canon PowerShot A470 is sure to be a crowd pleaser. It comes in fun colors, is easy to operate, yet offers a handful of more advanced features for more experienced users. Its small, pocketable, and has minimal controls to fiddle with. Add...
Good Small, compact size, Good selection of useful preset shooting modes, Very good color, Motion Detection Technology helps with moving subjects, Face Detection helps with focus and exposure on portraits, Large 2.5-inch LCD is usable in very bright light...
Bad Somewhat thick for slipping into a pants pocket, Image noise high at ISO 800 and up, High chromatic aberration at wide angle setting, Some blurring in corners at both zoom settings, though not as bad as some...
Bottom line Overall, the Canon PowerShot A470 is sure to be a crowd pleaser. It comes in fun colors, is easy to operate, yet offers a handful of more advanced features for more experienced users. Its small, pocketable, and has minimal controls to fiddle with. Add...
0%
pcworld.com_techhive.com
Updated:
2016-11-14 19:53:50
This bargain-priced, no-frills camera offers very good image quality.
Good Highquality images for a rockbottom price, Fast shutter speed...
Bad No image stabilization, Too thick to put in your pocket...
Bottom line This bargain-priced, no-frills camera offers very good image quality.
77%
infosyncworld.com
Updated:
2016-11-14 19:53:50
The A470 is one of the smallest and cheapest point-and-shoots in Canons PowerShot line. Do its pictures transcend its price?...
Good Excellent image-quality, cool design, smooth interface, broad ISO range.
Bad Slow image-processing, no manual mode.
Bottom line The Canon PowerShot A470 only offers 7-megapixels and 3.4x zoom, but its updated style and superb image-quality arguably make it a better deal than 8-megapixel PowerShots costing $20-$50 more. If youre looking for image quality above all else, the A...
81%
digitalcamerareview.com
Updated:
2016-11-14 19:53:50
Ok, I'll admit it. The is far from the smallest camera on the market, and it's certainly not the sexiest. What, then, are we to make of Canon's latest, lightly updated but clearly aging super-budget offering? In spite of a look and feel that keeps...
Good Sharp lens – even at the corners, Fast AF and imperceptible shutter lag, No nasty image quality surprises, Is there a more user friendly camera?...
Bad Awkward/odd zoom control, Weak battery life numbers, Flash recycle times still an issue, Sadly, no IS, Canon Powershot A470...
Bottom line When I first saw the A470, I wasn't quite sure what to make of it: how to reconcile a good specs sheet with some heavy corner cutting in a few places, including the styling? Trying to sum up this camera after shooting with it for a couple of weeks, I'...
0%
steves-digicams.com
Updated:
2016-11-14 19:53:50
The successor to last years successful entry-level PowerShot A460, the new 7.1 megapixel A470 model has undergone a striking external makeover, matched dramatically by a number of key internal enhancements. The PowerShot A470 is a stylish and compact...
0%