location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon TS-E 50mm f/2.8L Macro SLR Macro lens Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-E 50mm f/2.8L Macro Lens
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2273C005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292091984
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon TS-E 50mm f/2.8L Macro SLR Macro lens Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A professional L-series prime lens with tilt and shift perspective control and 1:2 ratio macro capability
  • - Precise movements allow a ± 8.5° Tilt and a ±12mm Shift with a rotation of the shift/tilt functions +/-90° in any direction
  • - The 50 mm focal length allows a natural view with the added benefit of perspective control
  • - Reduce chromatic aberration with Aspherical and UD lens elements
  • - Reduce ghosting and flare with Subwavelength Structure Coating and Air Sphere Coating
  • - Compatible with all Canon DSLR cameras and EOS-M mirrorless cameras with an EF-EOS M Mount adapter
Long product name Canon TS-E 50mm f/2.8L Macro SLR Macro lens Black, Red :
The short editorial description of Canon TS-E 50mm f/2.8L Macro SLR Macro lens Black, Red

TS-E 50mm f/2.8L Macro Lens
More>>>
Canon TS-E 50mm f/2.8L Macro SLR Macro lens Black, Red:
The official marketing text of Canon TS-E 50mm f/2.8L Macro SLR Macro lens Black, Red as supplied by the manufacturer

The TS-E 50mm f/2.8L Macro lens is suited to architectural and interior photography, with close-focusing and perspective control capabilities this lens has up to ± 8.5° of tilting control and ± 12 mm of shift – adjusting perspective and composition to get the perfect shot. With a minimum focus distance of 0.27 cm and a maximum magnification of 0.50, this lens also has high-quality macro capability, producing 1:2 life-size images delicately focused with added perspective and depth-of-field control.

Short summary description Canon TS-E 50mm f/2.8L Macro SLR Macro lens Black, Red:
This short summary of the Canon TS-E 50mm f/2.8L Macro SLR Macro lens Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Canon TS-E 50mm f/2.8L Macro, Macro lens, 12/9, Canon EF

Long summary description Canon TS-E 50mm f/2.8L Macro SLR Macro lens Black, Red:
This is an auto-generated long summary of Canon TS-E 50mm f/2.8L Macro SLR Macro lens Black, Red based on the first three specs of the first five spec groups.

Canon TS-E 50mm f/2.8L Macro. Component for: SLR, Lens structure (elements/groups): 12/9, Lens type: Macro lens. Camera brands compatibility: Canon, Maximum magnification: 0.5x, Compatibility: EOS 1300D EOS 5D EOS 60D EOS 760D EOS 7D EOS 7D Mark II EOS 200D EOS 300D EOS 700D EOS.... Product color: Black, Red, Mounting type: Bayonet. Diameter: 3.42" (8.69 cm), Filter size: 3.03" (7.7 cm), Length: 4.52" (114.9 mm)

Lens system
Component for *
SLR
Lens type *
Macro lens
Lens structure (elements/groups) *
12/9
Fixed focal length
1.97" (5 cm)
Lens viewing angle, diagonal
46 - 27°
Minimum aperture number *
32
Macro ratio
1:2
Lens mount interface *
Canon EF
Performance
Camera brands compatibility *
Canon
Maximum magnification
0.5x
Performance
Compatibility
EOS 1300D EOS 5D EOS 60D EOS 760D EOS 7D EOS 7D Mark II EOS 200D EOS 300D EOS 700D EOS 750D EOS-1D X Mark II EOS 100D EOS 450D EOS 500D EOS 550D EOS 6D Mark II EOS 800D EOS 600D EOS 6D EOS 1200D EOS 400D EOS 5D Mark IV EOS 5DS EOS 70D EOS 80D EOS 77D EOS-1D X EOS 1100D EOS 350D EOS 5DS R
Lens hood
Yes
Design
Product color
Black, Red
Mounting type
Bayonet
Weight & dimensions
Length
4.52" (114.9 mm)
Weight
33.3 oz (945 g)
Diameter *
3.42" (8.69 cm)
Filter size *
3.03" (7.7 cm)
Packaging content
Lens cap included
Yes
Country Distributor
España 1 distributor(s)