location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED SX7 data projector 4000 ANSI lumens LCOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XEED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2223B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999531489 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon XEED SX7 data projector 4000 ANSI lumens LCOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCOS 4000 ANSI lumens
  • - Lamp
  • - 1000:1
  • - Screen size compatibility: 40 - 300"
  • - Focus: Auto
  • - Built-in speaker(s) 1 W
  • - 360 W
Guarantee: 3 Years
Long product name Canon XEED SX7 data projector 4000 ANSI lumens LCOS :
The short editorial description of Canon XEED SX7 data projector 4000 ANSI lumens LCOS

XEED SX7 - SXGA+, LCOS, 1.7x, 1000:1, HD Ready, 0.7", 4:3, 1400 x 1050, 275W NSH
More>>>
Canon XEED SX7 data projector 4000 ANSI lumens LCOS:
The official marketing text of Canon XEED SX7 data projector 4000 ANSI lumens LCOS as supplied by the manufacturer

Seamless, high resolution images
The XEED SX7 uses LCOS panels with virtually no gaps between pixels, to project perfect, seamless images. Native SXGA+ resolution (1400 x 1050 pixels) ensures the faithful reproduction of source text, graphics and moving images.

Astonishing brightness
With ultra-bright 4000 lumens, the XEED SX7 ensures that images are projected clearly even in large venues or when ambient light levels are high. The new AC lamp offers improved efficiency and longer life.

Stunning contrast
Free from the contrast limitations of traditional LCOS projectors, the AISYS optical system yields a high 1000:1 contrast ratio for rich, deep colour tones and true blacks in dark areas.

Near-silent operation
The XEED SX7 is whisper quiet when operating in Quiet Mode, with fan noise reduced to just 31dBA. Meetings and presentations are free from background whir. Progressive scan display is supported, for flicker-free moving images.

Powerful Optics
The motorised 1.7x Canon zoom lens provides flexible projector placement, while its wide angle allows large images to be projected from a short distance. Operable from the control panel or the remote control handset, the lens has a unique coating to prevent ghosting and flare.

Automatic and easy
Set-up is quick and hassle-free. With Auto Focus the projector detects its distance from the screen and focuses accordingly. Auto Screen Colour Correction optimises settings for viewing on coloured walls. Auto Vertical Keystone Correction prevents trapezium distortion of the image. Auto Input Selection detects the active input port.

HD Ready
The XEED SX7 is HD Ready, and can faithfully reproduce High Definition images. HD display is enhanced by a DVI (Digital Visual Interface) port, providing the best possible image quality. The XEED SX7 supports the HDCP standard, allowing playback of encrypted digital content. The projector even can be controlled over an Ethernet network via the optional Network Adapter.

Colour accuracy
The XEED SX7 supports the Adobe RGB colour space and also has a new bright sRGB Mode, for accurate colour reproduction from compliant image sources.

Ideal for installation
With its compact dimensions and weight of just 4.7kg, the XEED SX7 offers performance comparable to some installation projectors. This makes it ideal for use in professional AV installations.

Short summary description Canon XEED SX7 data projector 4000 ANSI lumens LCOS:
This short summary of the Canon XEED SX7 data projector 4000 ANSI lumens LCOS data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XEED SX7, 4000 ANSI lumens, LCOS, 1000:1, 40 - 300", 47.2 - 354.3" (1.2 - 9 m), 88%

Long summary description Canon XEED SX7 data projector 4000 ANSI lumens LCOS:
This is an auto-generated long summary of Canon XEED SX7 data projector 4000 ANSI lumens LCOS based on the first three specs of the first five spec groups.

Canon XEED SX7. Projector brightness: 4000 ANSI lumens, Projection technology: LCOS, Contrast ratio (typical): 1000:1. Light source type: Lamp, Lamp type: NSH, Lamp power: 275 W. Focus: Auto, Focal length range: 21.7 - 35.8 mm, Digital zoom: 12x. Noise level: 35 dB, Dot clock scanning frequency: 170 MHz. RMS rated power: 1 W

Projector
Screen size compatibility *
40 - 300"
Projection distance
47.2 - 354.3" (1.2 - 9 m)
Projector brightness *
4000 ANSI lumens
Projection technology *
LCOS
Contrast ratio (typical) *
1000:1
Uniformity
88%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 100 Hz
Digital gamma correction
Yes
Keystone correction, horizontal
± 20°
Keystone correction, vertical
± 20°
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
275 W
Lens system
Focus *
Auto
Focal length range
21.7 - 35.8 mm
Digital zoom
12x
Magnification
1.7x
Video
HD-Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
3
VGA (D-Sub) ports quantity *
2
Composite video in *
1
DVI port *
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Dot clock scanning frequency
170 MHz
Noise level *
35 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
1 W
Number of built-in speakers
1
Display
Display diagonal
0.7"
Power
Power consumption (typical) *
360 W
Power consumption (standby) *
7 W
Power consumption (economy mode)
290 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Weight & dimensions
Weight *
10.6 lbs (4.8 kg)
Packaging content
Handheld remote control *
No
Other features
Aspect ratio
4:3
Audio output
1
Dimensions (WxDxH)
10.5 x 13.2 x 4.49" (266 x 336 x 114 mm)
Power requirements
100-240V, 50/60Hz
Resolution
1470000
Connectivity technology
Wired
F-number (relative aperture)
1.85
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 03:22:40
Uk has collected 2 expert reviews for Canon XEED SX7 data projector 4000 ANSI lumens LCOS and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
projectorreviews.com
Updated:
2011-08-14 03:22:38
The Realis SX7 should be especially successful with the engineering and science crowd, Ideal for command and control centers, as well as architectural firms, and others accustomed to working with workstations and very high resolution PCs and Macs. T...
0%
projectorcentral.com
Updated:
2011-08-14 03:22:39
As reviewers, it is our job to find fault with the products that cross our test bench. With the Canon REALiS SX7, that is a fairly difficult task. The projector is bright, but brightness can be adjusted easily; it has a long zoom; it has excellent col...
100%
Country Distributor
Nederland 1 distributor(s)