location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M100 + EF-M 15-45mm IS STM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2211C012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292093964
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MILC 24.2 MP CMOS Touchscreen Silver
  • - Image stabilizer
  • - Face tracking
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 25600 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ± 3EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Built-in speaker(s) PictBridge Mini-USB B HDMI Bluetooth Wi-Fi
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels Silver :
The short editorial description of Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels Silver

24.2 MP, CMOS, 3:2, JPEG, RAW, 6000x4000, ISO 100–25600, MPEG-4 AVC / H.264, 1920x1080 59.94 fps, 3" TFT, Wi-Fi, HDMI D, Mini-USB B, 108.2x67.1x35.1 mm + EF-M 15-45mm IS STM
More>>>
Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels Silver:
The official marketing text of Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels Silver as supplied by the manufacturer

Find Inspiration Every Day
Capture life's special moments in vibrant, beautiful color and detail with the compact and easy-to-use EOS M100 interchangeable lens camera. These impressive results are simple to achieve thanks to the 24.2 Megapixel CMOS (APS-C) sensor along with features including a 3.0-inch tilt-type LCD that rotates 180° for artistic angles and selfies, a Self Portrait Mode and Creative Assist to help guide you in getting the shot you want. On the video side, Full HD 60p and Dual Pixel CMOS AF let you record stunning and smooth action, while built-in Wi-Fi, NFC and Bluetooth technology lets you share it all, any way you like.

Dual Pixel CMOS AF with Phase-detection.
When it comes to capturing the perfect moment, time matters. With the EOS M100 camera, simply line up the shot you want and watch it focus almost instantly thanks to Dual Pixel CMOS AF. Equipped with phase-detection, it offers fast, smooth and precise autofocus that stays locked onto your subject, even if it is in motion, for both photos and videos.

24.2 Megapixel CMOS (APS-C) Sensor.
The Canon EOS M100 camera has a powerful 24.2 Megapixel CMOS (APS-C) sensor that can capture high-resolution images of immense quality in a wide variety of lighting situations. Take photos and videos with fine details and dynamic, rich colors from the deepest reds to emerald greens to lush blues and purples.

Built-in Wi-Fi Capability
The EOS M100 camera is designed to make using Wi-Fi connectivity fast and easy. It can transfer files directly to a compatible smart device using the Camera Connect app. Simply connect to the Camera Connect app to transfer images to your smart device, then share and upload from the device directly to various social media sites and web services like Facebook, YouTube and CANON iMAGE GATEWAY# as well as print directly to compatible wireless Canon printers. You can also exchange data with other Wi-Fi compatible Canon cameras.

Built-in NFC Capability
With its built-in NFC (Near Field Communication) capability, the EOS M100 camera connects directly to compatible Android devices as well as Canon's Connect Station CS100 device by simply touching the NFC icon located on the camera to the device.

Built-in Bluetooth Capability
Bluetooth pairing helps you connect the camera to compatible smart devices using the free Canon Camera Connect app. This low-energy wireless connection helps preserve battery life while allowing remote control of the EOS M100 camera. It also sends continuously updated GPS location data from your phone, letting you geotag what you've captured so you can know precisely where you took that epic vacation photo. You can also establish a direct Wi-Fi connection to use your phone as a viewfinder, as well as check and download previously captured photos and videos.

3.0-inch Tilt-type LCD Monitor
The EOS M100 camera's 3.0-inch touchscreen has approximately 1.04 million pixels, letting you preview images in high detail. It can pivot a full 180°, meaning you can capture a unique low angle view of the world or flip the screen up to get a perfect selfie.

Intuitive Touchscreen for Selfies, Quick Focusing and Shooting and Easy Menu Navigation
Thanks to a simple menu design and a responsive 3.0-inch touchscreen, the EOS M100 camera is easy to use with just a touch. A single tap lets you select where you want to focus, helping ensure the photo you take is sharp and in focus. Menus are easily accessible with either hand, so you don't have to take your finger off the shutter button to adjust a setting quickly. Scrolling through images you've taken is as easy as a swipe, and you can zoom in to check detail and focus with two fingers.

DIGIC 7 Image Processor, ISO 100–25600.
The DIGIC 7 Image Processor powers the Canon EOS M100 camera to produce high image quality and fast operation, even in in low light. When using high ISO settings, the image processing helps keep results sharp and detailed in virtually any lighting situation. Powerful all around, the DIGIC 7 Image Processor helps ensure your photos and videos look sharp and lifelike with minimal noise or grain.

Full HD 60p.
Capture all the action with the EOS M100 camera's Full HD video recording. With 1080p resolution you can get fine details like a puppy's snow-covered fur in the winter or a friend's face at his/her surprise birthday party. Recording at 60p means you can capture even fast-moving moments like a budding athlete's first goal or the splash of the summer's first jump in the pool.

Continuous Shooting at up to 4.0 fps (up to 6.1 fps with AF Lock).
Sometimes you can't be sure when the perfect moment will happen. The exact moment a dog catches a ball, the one time your group of friends looks right at the camera and smiles. With continuous shooting at up to 4.0 fps, or up to 6.1 fps with AF Lock, you're able to capture multiple photos in a short span of time, helping you get the exact moment you want.

Creative Assist.
The EOS M100 camera's built-in Creative Assist feature makes it simple to change camera settings and see the results in real time, helping novices and professionals alike find just the right look to match the emotion or tone of the image. Up to seven personal settings can be saved and applied to future images, including a new magenta to green color tone option, which can be useful for fine-tuning color under fluorescent lighting. Additionally, images shared from other photographers can be imported into the EOS M100, which can then display their settings and even apply them to the scene at hand. By helping the photographer understand how different settings affect the look and feel of the photo or video, the EOS M100 can be an excellent tool for experimenting with different photography styles.

Self Portrait Mode.
Everyone wants to look great in photos, and the EOS M100 camera's Self Portrait mode helps make sure your selfie captures you looking incredible. With this mode you can make adjustments ranging from smooth skin tones and background blurring to brightness and more. On top of that, a customizable self-timer helps makes sure you capture the picture you want, whether you need two seconds to flash a quick smile or ten seconds to gather your friends together for a group photo.

Compact & Lightweight Design.
In order for a camera to capture that perfect moment, first you have to have it with you. With its compact and lightweight design, the EOS M100 camera is easy to hold and easy to carry, whether slipped into your pocket or a bag. From vacations overseas to local adventures at the park, the EOS M100 can be ready at hand to capture life's best moments.

Compatible with EF, EF-S and EF-M Lenses.
The EOS M100 camera is compatible not only with the growing range of EF-M lenses tailor-made for EOS M series digital cameras, but also the extensive line of Canon EF and EF-S lenses available for other EOS cameras. This gives access to dozens of different creative choices. Want an ultra wide lens for crowd shots and big nature images? How about a telephoto for wildlife and close-up action shots? Those, and many more, are available to suit whatever style of photography you enjoy.

Short summary description Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels Silver:
This short summary of the Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS M100 + EF-M 15-45mm IS STM, 24.2 MP, 6000 x 4000 pixels, CMOS, Full HD, Touchscreen, Silver

Long summary description Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels Silver:
This is an auto-generated long summary of Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels Silver based on the first three specs of the first five spec groups.

Canon EOS M100 + EF-M 15-45mm IS STM. Camera type: MILC, Megapixel: 24.2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Focal length range: 15 - 45 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. Viewfinder type: Electronic. PictBridge. Weight: 9.38 oz (266 g). Product color: Silver

Picture quality
Camera type *
MILC
Megapixel *
24.2 MP
Sensor type *
CMOS
Maximum image resolution *
6000 x 4000 pixels
Still image resolution(s) *
6000 x 4000, 3984 x 2656, 2976 x 1984, 2400 x 1600, 5328 x 4000, 3552 x 2664, 2656 x 1992, 2112 x 1600, 5328 x 4000, 6000 x 3368, 3984 x 2240, 2976 x 1680, 2400 x 1344, 4000 x 4000, 2656 x 2656, 1984 x 1984, 1600 x 1600
Image stabilizer *
Yes
Image stabilizer location
Lens
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
25.8 MP
Image sensor size (W x H)
0.878 x 0.587" (22.3 x 14.9 mm)
Sensor format
Advanced Photo System type-C (APS-C)
Image formats supported *
JPG, RAW
Lens system
Focal length range
15 - 45 mm
Minimum focal length (35mm film equiv)
0.945" (24 mm)
Maximum focal length (35mm film equiv)
2.83" (72 mm)
Minimum aperture number
3.5
Maximum aperture number
6.3
Lens structure (elements/groups)
10/9
Lens type
Standard zoom
Lens mount interface
Canon EF-M
Mounting type
Bayonet
Focusing
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, One Shot Focus, Servo Auto Focus
Auto Focus (AF) object detection
Face
Face tracking
Yes
Closest focusing distance
9.84" (0.25 m)
Auto Focus (AF) points
49
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
25600
ISO sensitivity
100, 6400, 12800, 25600
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Partial, Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Manual
Flash exposure lock
Yes
Flash guide number
196.9" (5 m)
Flash exposure compensation
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Video recording time
80 min
Resolution at capture speed
640x480@30fps, 1920x1080@24fps, 1920x1080@30fps, 1920x1080@60fps
Video formats supported
AVC, H.264, MP4, MPEG4
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Wind filter
Yes
Noise reduction
Yes
Memory
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
TFT
Touchscreen *
Yes
Display diagonal *
3"
Display diagonal (metric)
2.95" (7.5 cm)
Display resolution (numeric)
1040000 pixels
Flip-out screen
Yes
Vari-angle LCD display
Yes
Viewfinder
Viewfinder type
Electronic
Ports & interfaces
PictBridge *
Yes
USB connector
Mini-USB B
HDMI *
Yes
HDMI connector type
Micro
Microphone in
Yes
USB port
Yes
Network
Bluetooth *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
No
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Self-portrait, Landscape
Photo effects *
Black&White, Neutral
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Brightness adjustment
Yes
Saturation adjustment
Yes
Camera playback
Movie, Single image, Slide show
Histogram
Yes
Live view
Yes
Image editing
Rotating
GPS (satellite)
No
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hindi, Hungarian, Indonesian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian, Vietnamese
Camera file system
DCF 2.0, Exif 2.3
Image quality adjustment
Brightness, Contrast, Saturation
Smartphone remote support
Yes
View on smartphone
Yes
Image processor
DIGIC 7
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
295 shots
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
4.26" (108.2 mm)
Depth
1.38" (35.1 mm)
Height
2.64" (67.1 mm)
Weight
9.38 oz (266 g)
Weight (including battery)
10.7 oz (302 g)
Lens diameter
2.4" (6.09 cm)
Lens length
1.75" (4.45 cm)
Lens weight
4.59 oz (130 g)
Packaging content
Battery charger included
Yes
Batteries included
Yes
Quick start guide
Yes
Other features
Power source type
Battery
Technical details
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-27 21:14:23
Uk has collected 89 expert reviews for Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2019-11-27 21:14:22
Looking to take your photography to the next level but don't want to spend a fortune? The Canon EOS M100 could be the camera for you. The 24MP camera takes great photos that are clear and sharp. What's more, it's good at recording video too. Even better...
Good Small, compact and lightweight, Good photo quality with a lot of detail, Easy to navigate menus accessible using the articulated touch screen, Compatible with a wide range of interchangeable lenses, The camera body is available without a lens for £339.99...
Bad Twisting the lens for zooming can be difficult, The lack of a grip made it awkward to hold, It doesn't have a premium look and feel, Battery life didn't last as long as similar cameras we have tested...
Bottom line If you're looking for an affordable camera that lets you adjust settings yourself, the Canon EOS M100 is a great buy. It takes good quality photos at an affordable price, although the short battery life and lack of a grip were disappointing...
75%
photoreview.com.au
Updated:
2019-11-27 21:14:22
Drawbacks of the EOS M100/15-45mm combo include the lack of a built-in EVF and the need to shoot raw files for best results. See full review for details.The EOS M100, which was announced by Canon at the end of August in 2017, replaces the two-year-old EOS...
Bottom line While it might be seen as unimportant to the target market (snapshooters looking to upgrade), the EOS M100/15-45mm combo has a few critical drawbacks for serious photographers. Firstly, the lack of a built-in EVF will always be a major barrier to its acce...
86%
amateurphotographer.co.uk
Updated:
2019-11-27 21:14:22
What is the Canon EOS M100? The Canon EOS M100 is the direct replacement for the two-year-old Canon EOS M10. It sits below the company's EOS M6, EOS M5 and EOS M3 models as a beginner-friendly option for those looking to buy their first interchangeable l...
Good Good wireless connectivity, Small and lightweight, Responsive touchscreen, Well built for an entry-level model...
Bad Lacks guided user interface, Very basic controls, Doesn't offer support for a viewfinder, Very basic controls...
Bottom line The Canon EOS M100 picks up where the Canon EOS M10 left off, but its very basic, rather expensive, and has room for improvement in areas of its handling and manual control. Anyone buying their first interchangeable camera or looking to take their photog...
60%
pcauthority.com.au
Updated:
2019-11-27 21:14:22
Damn those smartphones and their pesky cameras! With almost everyone having a decent snapper in their pocket these days, convincing people to upgrade to a 'real' camera is harder than ever for the likes of Canon. Not that it doesn't do perfectly well mak...
Bottom line "The Canon EOS M100 is a nice enough camera, but it fails to truly excite."...
83%
unbox.ph
Updated:
2019-11-27 21:14:22
Canon has been playing catch up in recent years since brands like Fujifilm and Sony have become competitive with their mirrorless cameras. Not to be outdone, Canon has been improving its mirrorless camera line, and the EOS M100 is a proof to Canon wanting...
Bottom line What's attractive with the EOS M100? The fact that is really small compared to other mirrorless cameras out there. So compact, it literally fits in the palm of your hand, even with the attached kit lens. It is also light, making it an ideal camera for tra...
0%
techradar.com
Updated:
2019-11-27 21:14:22
This is TechRadar's review summary that gives you all the key information you need if you're looking for quick buying advice in 30 seconds – our usual full, in-depth review follows.The EOS M100 is the new entry-level model in Canon's EOS M mirrorless rang...
Good Very good image quality, Super-simple for novices, Fast and responsive autofocus, Compact retracting kit lens...
Bad No viewfinder, Everyday adjustments fiddly, Full HD not 4K video, Not especially easy to grip...
Bottom line The EOS M100 has been designed to be simple and unintimidating for novices and smartphone photographers, and it succeeds at that really well – but if you're looking for a camera that can grow with your technical skills you could soon find it frustrating...
70%
pocket-lint.com
Updated:
2019-11-27 21:14:22
Canon's entry-level mirrorless camera, the EOS M100, is the smallest and simplest in the company's range yet, with stripped-back design and flip-up LCD touchscreen. It's designed to appeal to beginners seeking a point-and-shoot experience without compromi...
Good Really small-scale design, good image quality in good light, touchscreen functionality and point-and-shoot use, excellent wireless connectivity...
Bad Limited lens line-up, point-and-shoot design means many manual controls are hard to access, not as beginner-friendly as it could be...
Bottom line If you're looking for DSLR image quality in a point-and-shoot-style camera, then the Canon EOS M100 makes a lot of sense. However, for us, it's a bit of a hit-and-miss camera.In the M100's favour: it's able to deliver excellent images straight out of the...
70%
amateurphotographer.co.uk
Updated:
2019-11-27 21:14:23
Canon has livened things up a bit in what's been a quiet few months for camera releases, unveiling a replacement for the Canon EOS M10 in the form of the Canon EOS M100. This latest model in the company's mirrorless lineup sits below the EOS M6 and EOS M...
0%
stuff.tv/my/
Updated:
2019-11-27 21:14:23
Damn those smartphones and their pesky cameras! What with almost everyone nowadays having a decent snapper to hand, Canon is working harder than ever to give you a reason to upgrade to a 'real' camera.While its name might sound like a motorway junction so...
Bottom line Canon might have history of being centre stage at something like the Rutland Bird Fair where you'll see RM10k lenses sported by chaps aged 60+ called Norman, but it wants a slice of the online social image sharing pie too. How? By offering Insta addicts t...
0%
stuff.tv
Updated:
2019-11-27 21:14:23
Damn those smartphones and their pesky cameras! What with almost everyone nowadays having a decent snapper to hand, Canon is working harder than ever to give you a reason to upgrade to a 'real' camera.While its name might sound like a motorway junction so...
Good Small size, Large sensor, Easy to use...
Bad No viewfinder (or option to add one), No 4K video, You might quickly outgrow it...
Bottom line Canon might have history of being centre stage at something like the Rutland Bird Fair where you'll see £2k lenses sported by chaps aged 60+ called Norman, but it wants a slice of the online social image sharing pie too. How? By offering Insta addicts the...
60%
trustedreviews.com
Updated:
2019-11-27 21:14:23
Canon has livened things up a bit in what's been a quiet few months for camera releases, unveiling a replacement for the Canon EOS M10 in the form of the Canon EOS M100. This latest model in the company's mirrorless lineup sits below the EOS M6 and EOS M...
Bottom line The Canon EOS M100 is a mirrorless camera aimed at beginners who like the idea of being able to interchange lenses and produce superior results to those from a basic compact or smartphone. From my brief time with the camera I found it quick to focus in gl...
0%
dpreview.com
Updated:
2019-11-27 21:14:22
If you're looking for a high-quality camera, you don't need to spend a ton of cash, nor do you need to buy the latest and greatest new product on the market. If you're willing to miss out on some features, you can save a lot of cash by picking up a last-g...
0%
dpreview.com
Updated:
2019-11-27 21:14:22
Last updated: December 4, 2018If you're looking for a high-quality camera, you don't need to spend a ton of cash, nor do you need to buy the latest and greatest new product on the market. If you're willing to miss out on some features, you can save a lot...
0%
tomsguide.com
Updated:
2019-11-27 21:14:22
The 24-megapixel Canon EOS M100 mirrorless camera is made for novices who yearn to capture more professional-looking shots or video than they can using a smartphone or a point-and-shoot, but find most advanced cameras intimidating. Overall, the Canon EOS...
Good Variety of intuitive scene modes and setting, Lightweight and easy to us, Very good in low light and challenging lighting situation, Responsive swiveling touch-screen LC, Relatively inexpensive...
Bad No electronic viewfinde, Lacks 4K vide, No hot shoe for external flas, Smaller lens selection than what other mirrorless cameras offer...
Bottom line The Canon EOS M100 is definitely targeted at those who've never used an advanced camera or perhaps even a point-and-shoot before. For those people, this mirrorless camera is an attractive choice if you're looking to step up the quality of your photos and...
70%
pcmag.com
Updated:
2019-11-27 21:14:22
Casual snapshooters and family documentarians take note: The Canon EOS M100 ($599 with 15-45mm lens) is a mirrorless camera that gets a lot right. It corrects the missteps that Canon made with its first mirrorless releases, delivering speedy autofocus and...
Good Cons, No EVF or mic input, Not a lot of native lenses available, Touch interface will turn off pros and shutterbugs, 1080p video feels dated...
Bad No EVF or mic input, Not a lot of native lenses available, Touch interface will turn off pros and shutterbugs, 1080p video feels dated...
Bottom line The mirrorless Canon EOS M100 delivers SLR image quality and fast autofocus in a compact build with a touch LCD that makes it easy for anyone to use...
80%
dxomark.com
Updated:
2019-11-27 21:14:22
Announced in August 2017, the EOS M100 is Canon's latest mirrorless hybrid, interchangeable-lens camera. Aimed at entry-level photographers stepping up from a compact or smartphone, the EOS M100 offers a small and simplified design. Built around a 24.2Mp...
Bottom line While the significant improvements in smartphone image quality are having a big impact on the compact and entry-level consumer camera market, there's still demand for cameras with physically larger sensors that are versatile enough to deliver good-quality...
78%
dpreview.com
Updated:
2019-11-27 21:14:22
Last updated: November 21, 2017Whether you're looking for a compact camera with image quality exceeding that of your smartphone or just want something to sit alongside your more expensive gear, there are some impressive products that won't bust your walle...
0%
dpreview.com
Updated:
2019-11-27 21:14:22
Last updated: November 21, 2017Maybe you want better photos in low light. Maybe you're tired of digital zoom. Or maybe you have aspirations of shooting for a newspaper or magazine one day. Whatever the reason, you're sure of one thing: your smartphone jus...
0%
dpreview.com
Updated:
2019-11-27 21:14:22
Last updated: November 21, 2017Whether you're piling the family into the minivan for a trip to the Magic Kingdom or backpacking through Southeast Asia, you'll probably want a camera that has a larger-than-average sensor, a versatile lens and wireless feat...
0%
cameralabs.com
Updated:
2019-11-27 21:14:22
The Canon EOS M100 is an entry-level mirrorless interchangeable lens camera with a 24 Megapixel APS-C sensor. Launched in August 2017 it's the smallest, cheapest and most beginner-friendly model in the current EOS M lineup, but boasts the same sensor as t...
Good Compact and easy to use, Wifi, Bluetooth and NFC for easy connectivity, 180 degree tilting touch-screen, Dual pixel AF for confident focusing in stills and movies...
Bad No USB charging in-camera, Limited native EF-M lens line-up, No remote live video control, No built-in viewfinder or 4k video, PS – if you find my work useful don't forget you can support me when you shop for anything using the following links:...
Bottom line Canon's EOS M100 is aimed at those upgrading from phone photography and as such needs to be easy and familiar while delivering better results and providing enough room to grow. It manages all that very well. It's compact enough to slip in your pocket and...
0%
dpreview.com
Updated:
2019-11-27 21:14:22
The EOS M100 is Canon's newest entry-level mirrorless ILC model. Despite being appreciably smaller (and cheaper) than its higher-end M5 and M6 siblings, it comes with the same 24MP APS-C sensor equipped with excellent Dual Pixel autofocus. It also has Can...
Good First-time camera buyers and beginning photographers interested in general photography, travel photographers, anyone looking for a small camera with great image quality...
Bad Great overall image quality from the 24MP APS-C sensor, Impressively small, Reliable auto mode, Refined and responsive touchscreen interface, Dual Pixel tech for good autofocus performance in stills and video, Good build quality, Built-in, pop-up flash, A...
Bottom line The EOS M100 is Canon's smallest and cheapest mirrorless interchangeable lens camera, and is perfectly suited to its intended audience of smartphone users looking to step up their photography game. The touchscreen controls are polished and approachable, i...
79%
photographyblog.com
Updated:
2019-11-27 21:14:23
Meet the Canon EOS M100. It's a new entry-level mirrorless camera in Canon's EOS M range, aimed squarely at those looking to find their first ‘proper' camera for better pictures. In form and function, the camera represents a logical upgrade from using a s...
Bottom line Canon has created its simplest and smallest EOS M mirrorless camera with an APS-C sensor yet. The M100 can slide into a pocket and is capable of some lovely looking images.You'll get DSLR image quality, with the control of a point-and-shoot compac...
70%
The-digital-picture.com
Updated:
2019-11-27 21:14:23
Buy Now ►Where you buy your gear matters. You expect to get what you ordered and you want to pay a low price for it. The retailers I recommend below are the ones I trust for my own purchases. Get your Canon EOS M100 now from:Please share this page...
0%
imaging-resource.com
Updated:
2019-11-27 21:14:23
The 3-inch touchscreen on the EOS M100 is an important part of the camera's design and overall philosophy. The user interface is new and touch-based, which while not necessarily ideal for all situations, is likely a great way to ease a new photographer in...
0%
steves-digicams.com
Updated:
2019-11-27 21:14:23
At about $300 less for a similarly-equipped kit compared to the EOS M6 ILC, the M100 is a verifiable bargain for beginners or budget-conscious shooters who want to capture high-resolution still images. From our experience using this same sensor on other 2...
Bottom line (45mm, F10, 1/160, ISO 100)For more sample images, please check out our Canon M100 Sample Image Gallery.I have mixed feelings on the Canon EOS M100. At the time of this review, it can be had with a lens for only $549 (one sale had it under $500). That's a...
0%
digitalcameraworld.com
Updated:
2019-11-27 21:14:23
The EOS M100 has clearly got Instagramers, Facebook fans and smartphone snappers firmly in its sights. Canon is pitching this as a compact and stylish camera to have with you all the time and one designed to make the switch from smartphone to camera as ef...
Good 24.2MP Dual Pixel CMOS sensor, Beginner-friendly approach...
Bad No electronic viewfinder, Few external controls...
Bottom line Our first impressions are of a perfectly serviceable little mirrorless camera, but one that doesn't really bring anything new to the market. It's likeable, but no game-changer...
0%
camerajabber.com
Updated:
2019-11-27 21:14:23
As it has the same 24.2Mp APS-C format CMOS sensor as the Canon 80D (and M5) paired with the most recent processing engine (Digic 7), we can be confident that it will be a good performer in the image quality stakes. The presence of Canon's 49-point Dual P...
Good Canon has given the M100 Wi-Fi connectivity along with ‘always-on' Low Energy Bluetooth and NFC, with of which facilitate connecting the Wi-Fi system to a smartphone using a simple pairing process, Canon EOS M100 Specifications, Camera type:CSC, Date anno...
Bad No viewfinder built-in, Relatively limited lens range...
Bottom line We've yet to shoot with the M100 in earnest but it makes a good first impression, being small and neat with intuitive controls plus a good quality touchscreen. The provenance of its sensor and processing engine also bode well for image quality, as do the...
0%
pcmag.com
Updated:
2020-06-10 03:23:20
Casual snapshooters and family documentarians take note: The Canon EOS M100 ($599 with 15-45mm lens) is a mirrorless camera that gets a lot right. It corrects the missteps that Canon made with its first mirrorless releases, delivering speedy autofocus and...
Good Very compact, 24MP APS-C image sensor, Fast autofocus, 6.1fps burst shooting, Tilting touch LCD, Built-in flash, Wi-Fi and Bluetooth...
Bad No EVF or mic input, Not a lot of native lenses available, Touch interface will turn off pros and shutterbugs, 1080p video feels dated...
Bottom line Canon's mirrorless EOS M100 camera delivers SLR image quality and fast autofocus in a compact build with a touch LCD that makes it easy for anyone to use...
80%
gadgetreview.com
Updated:
2020-07-08 19:04:46
The Canon EOS m100 is perfect for capturing memories, by blending image quality of a DSLR camera, squeezing it into a compact casing, and making it user-friendly.The Canon M100 Mirrorless Camera uses a 24MP CMOS sensor (APS-C CMOS) to bring to life near p...
Good Excellent quality for a small camera, Interface makes it easy to share, Compact design...
Bad Maxes out at 1080p...
Bottom line The Canon EOS m100 may be a tiny camera, but it still packs a pretty mean punch in the quality department. That’s still true even if it maxes out at FHD 1080p. Once you’ve captured the picture image, its access to both Wi-Fi and Bluetooth makes it really...
90%