location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV LP03 - UHP for LV-7300 projector lamp 120 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV LP03 - Projector lamp UHP for LV-7300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2013A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999301990
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:29:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon LV LP03 - UHP for LV-7300 projector lamp 120 W :
The short editorial description of Canon LV LP03 - UHP for LV-7300 projector lamp 120 W

Replacement Lamp LVLP03
More>>>
Canon LV LP03 - UHP for LV-7300 projector lamp 120 W:
The official marketing text of Canon LV LP03 - UHP for LV-7300 projector lamp 120 W as supplied by the manufacturer

120 Watt UHP Lamp for LV-7300.

Short summary description Canon LV LP03 - UHP for LV-7300 projector lamp 120 W:
This short summary of the Canon LV LP03 - UHP for LV-7300 projector lamp 120 W data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV LP03 - Projector lamp UHP for LV-7300, UHP, 120 W

Long summary description Canon LV LP03 - UHP for LV-7300 projector lamp 120 W:
This is an auto-generated long summary of Canon LV LP03 - UHP for LV-7300 projector lamp 120 W based on the first three specs of the first five spec groups.

Canon LV LP03 - Projector lamp UHP for LV-7300. Lamp type: UHP, Bulb power: 120 W

Features
Bulb power *
120 W
Features
Lamp type
UHP
Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL854 projector lamp 275 W NSH
(show image)
GL854 GL854 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)