location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite 580 EX II Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 580 EX II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1946B008
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 06:57:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Speedlite 580 EX II Black :
The short editorial description of Canon Speedlite 580 EX II Black

Speedlite 580 EX II
More>>>
Canon Speedlite 580 EX II Black:
The official marketing text of Canon Speedlite 580 EX II Black as supplied by the manufacturer

Further development of Canon's flagship Speedlite has led to the production of the 580 EX II. This is the premier Speedlite for all photographers, including professionals. Newly designed to match with the EOS-1D Mark III in terms of improved dust- and water-resistance, body strength, and the ability to control flash functions and settings from the camera menu (EOS-1D Mark III only). Other features include improved communication reliability through its direct contacts, and recycling time is both 20% shorter than the 580EX and is completely inaudible.

Short summary description Canon Speedlite 580 EX II Black:
This short summary of the Canon Speedlite 580 EX II Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlite 580 EX II, 13.2 oz (375 g)

Long summary description Canon Speedlite 580 EX II Black:
This is an auto-generated long summary of Canon Speedlite 580 EX II Black based on the first three specs of the first five spec groups.

Canon Speedlite 580 EX II. Product color: Black, Shooting distance: 30 m, Approx. number of flashes: 100 - 700. Weight: 13.2 oz (375 g), Dimensions (WxDxH): 2.99 x 5.28 x 4.49" (76 x 134 x 114 mm)

Features
Product color *
Black
Shooting distance
30 m
Approx. number of flashes
100 - 700
Features
Guide number (ISO 100, set at 35mm zoom)
2283.5" (58 m)
Weight & dimensions
Weight *
13.2 oz (375 g)
Dimensions (WxDxH)
2.99 x 5.28 x 4.49" (76 x 134 x 114 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:53:50
Uk has collected 6 expert reviews for Canon Speedlite 580 EX II Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
practicalphotography.com
Updated:
2011-09-25 23:53:41
The Canon Speedlite 580 EX II flashgun is a direct replacement for the Speedlight 580 EX model and has a number of new features that makes it the number one choice for professionals and experienced Canon users...
100%
brighthub.com
Updated:
2011-09-25 23:53:37
Canon's top of the line shoe mount flash is a small, but powerful lighting tool. Find out if the Canon 580EX II is right for you and your photography needs by reading this review. IntroductionThe Canon 580EX II speed light is the company's top of the...
80%
digital-photography-school.com
Updated:
2014-11-15 01:19:08
Looking at buying a canon Speedlite flash but not sure which one is right for you? In this post Phil Steele sheds some light on the topic (PS: if there’s anyone in our readership who’d like to do a similar post on other brands we’d be interested in pu...
0%
The-digital-picture.com
Updated:
2014-11-15 01:19:08
The Canon Speedlite 580EX II Flash review is coming.
0%