location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A430 gold 4 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A430 gold
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0932B015 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:46:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot A430 gold 4 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 MP CCD Gold
  • - Optical zoom: 4x Digital zoom: 3.6x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
Long product name Canon PowerShot A430 gold 4 MP CCD :
The short editorial description of Canon PowerShot A430 gold 4 MP CCD

PowerShot A430 gold
More>>>
Canon PowerShot A430 gold 4 MP CCD:
The official marketing text of Canon PowerShot A430 gold 4 MP CCD as supplied by the manufacturer

Compact, affordable and incredibly easy, the PowerShot A430 is the ideal take-anywhere camera for users of any age. Choose from four colours and add an extra dash of fun to life's special moments.

Choose your colour
The PowerShot A430 is available in four attractive colours - choose from Silver Grey, Gold, Red, and Blue.

4.0 Megapixels
A 4.0 Megapixels CCD sensor captures every scene with enough detail for large photo quality prints.

4x optical zoom
The 4x optical zoom lens lets you get close to the action without sacrificing quality. It combines with digital zoom for 14x magnification.

Cutting edge technology
Canon's advanced DIGIC II processor delivers fast, responsive camera performance and superior image processing. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.

Shooting modes and My Colors
Choose from15 shooting modes to get that perfect shot. Eight easy-to-use Special Scene modes help with great results in tricky lighting conditions, including Beach, Foliage and Snow. My Colors allows special in-camera colour effects to be applied in real time to images and movies.

Movies
Make extra long VGA quality movie clips with full audio. View them on the camera's LCD screen, or connect to a TV or PC for full screen playback.

Auto Focus and 1cm Super Macro mode
9-point AiAF ensures that even off-centre subjects remain sharp and in focus. With Super Macro mode, you can focus as close as 1cm from your subject - perfect for capturing the fine detail of tiny objects.

Widescreen recording
Shoot still images in Widescreen 16:9 mode for seamless playback on widescreen TV or printing on wide size paper to a SELPHY CP printer - perfect for viewing panoramas in all their glory.

1.8" LCD screen
A 1.8" LCD brings pleasure to framing and reviewing your creations. The selectable Grid Line Display helps with composition, while Night Display aids screen visibility after dark.

Short summary description Canon PowerShot A430 gold 4 MP CCD:
This short summary of the Canon PowerShot A430 gold 4 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A430 gold, 4 MP, CCD, 4x, 5.64 oz (160 g), Gold

Long summary description Canon PowerShot A430 gold 4 MP CCD:
This is an auto-generated long summary of Canon PowerShot A430 gold 4 MP CCD based on the first three specs of the first five spec groups.

Canon PowerShot A430 gold. Megapixel: 4 MP, Sensor type: CCD. Optical zoom: 4x, Digital zoom: 3.6x, Focal length range: 5.4 - 21.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 1.8". Internal memory: 16 MB. PictBridge. Weight: 5.64 oz (160 g). Product color: Gold

Picture quality
Megapixel *
4 MP
Sensor type *
CCD
Still image resolution(s) *
1600 x 1200
Lens system
Optical zoom *
4x
Digital zoom *
3.6x
Focal length range
5.4 - 21.6 mm
Combined zoom
14x
Exposure
ISO sensitivity
64, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
1.8"
Display resolution (numeric)
77.000 pixels
Ports & interfaces
I/O ports
USB (Mini-B, PTP) A/V output (PAL/NTSC)
PictBridge *
Yes
Camera
Playback zoom (max)
2x
Design
Product color *
Gold
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery type
2x AA Alkaline
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
4.06" (103 mm)
Depth
2.04" (51.8 mm)
Height
1.58" (40.2 mm)
Weight
5.64 oz (160 g)
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoStudio
Other features
Interface
USB
Data compression
Superfine, Fine, Normal
Metering
Evaluative, Centre-weighted Average, Spot
Lens system
7/6
Built-in flash
Yes
Camera shutter speed
1 – 1/2000
Compatible operating systems
Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2 OS X v10.2 - 10.4
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:00:48
Uk has collected 14 expert reviews for Canon PowerShot A430 gold 4 MP CCD and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 01:00:48
Canons new camera is a budget point-and-shoot with no frills. The A430 is a good budget camera; its reliable and easy to use, but is easily outgrown. Canons PowerShot A430 is a simple digital snapper thats designed for people who just want to poi...
80%
imaging-resource.com
Updated:
2011-09-26 01:00:48
by Mike Pasini Review posted: 06/28/06 The Canon PowerShot A430 is another in the companys long line of well-built digital cameras in both the film and digital camera markets. Canon is well-known for its high-quality optics, technical innovations, and...
0%
steves-digicams.com
Updated:
2011-09-26 01:00:48
The PowerShot A430 digital camera is geared towards the entry-level photographer, its functional as well as intuitive for a beginning photographer. The A430 features a 4.0 megapixel CCD image sensor, 4x optical zoom lens with a focal length of 39-156m...
0%
review-shop.com
Updated:
2011-09-26 01:00:48
I liked the last years 3.2-Megapixel Canon PowerShot A410 and decided to get an updated version - 4-Megapixel Canon PowerShot A430. I bought my A430 for $144. The prices went down since then and you can get an A430 for less than $135. Can you get goo...
100%
pcmag.com
Updated:
2011-09-26 01:00:48
With a 4-megapixel sensor and a 4X optical zoom lens, the Canon PowerShot A430 ($179.95 list) is a really nice buy for an inexpensive, compact digital camera. The lens offers a 5.4mm-to-21.6mm range (equivalent to a 35mm lens with a 39mm-to-156mm zoo...
Good Very good picture quality. Solid performance. No shutter lag.
Bad Poor video quality. Mediocre recycle time.
Bottom line The inexpensive Canon PowerShot A430 is a very nice, portable, compact digital camera that takes very good pictures...
70%
dpinterface.com
Updated:
2011-09-26 01:00:48
DPInterface Canon PowerShot A430 ReviewBrad Soo - June 16th, 2006 Another entry-level camera of interest is the Canon PowerShot A430 which has 4 megapixels, 4x optical zoom, a 1.8 inch LCD and simple operation. Ready for more about this entry-level ca...
0%
Brand Image Article code product Stock Price from
Canon PowerShot A430 4 MP CCD Silver Canon PowerShot A430 4 MP CCD Silver
(show image)
0933B012 A430 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A430 Grey 4 MP CCD Silver Canon PowerShot A430 Grey 4 MP CCD Silver
(show image)
0933B016 PowerShot A430 Grey 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)