Canon logo

Canon PGI-5BK ink cartridge 1 pc(s) Original Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131035
Info modified on:
04 Aug 2021, 18:12:55
Long product name Canon PGI-5BK ink cartridge 1 pc(s) Original Black:

PGI-5BK for Pixma iP/MP/MX, Black

Canon PGI-5BK ink cartridge 1 pc(s) Original Black:

PGI-5BK Black Ink Tank
The specially formulated PGI-5 Pigment ink produces crisp, smudge-resistant text for professional quality documents. Canon's proprietary FINE (Full Photolithographic Inkjet Nozzle Engineering) technology delivers exceptional sharpness and detail. When printing with genuine Canon inks and photo papers the ChromaLife100 system produces beautiful, long-lasting photos. Plus, these individual ink tanks can help reduce waste and save you money by only replacing the color that runs out.

Compatibility:
- PIXMA iP3300;
- PIXMA iP3500;
- PIXMA iP4200;
- PIXMA iP4200 Refurbished;
- PIXMA iP4300;
- PIXMA iP4500;
- PIXMA iP5200;
- PIXMA iP5200R;
- PIXMA MP500;
- PIXMA MP510;
- PIXMA MP520;
- PIXMA MP530;
- PIXMA MP530 Refurbished;
- PIXMA MP600;
- PIXMA MP610;
- PIXMA MP610 Refurbished;
- PIXMA MP800;
- PIXMA MP800R;
- PIXMA MP810;
- PIXMA MP810 Refurbished;
- PIXMA MP830;
- PIXMA MP830 Refurbished;
- PIXMA MP950;
- PIXMA MP960;
- PIXMA MP960 Refurbished;
- PIXMA MP970;
- PIXMA MX700;
- PIXMA MX700 Refurbished;
- PIXMA MX850;
- PIXMA MX850 Refurbished.

Short summary description Canon PGI-5BK ink cartridge 1 pc(s) Original Black:

Canon PGI-5BK, Black, Pigment-based ink, 1 pc(s)

Long summary description Canon PGI-5BK ink cartridge 1 pc(s) Original Black:

Canon PGI-5BK. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.