Candy EVO4W 2643 D, Front-load, 13.2 lbs (6 kg), B, 1200 RPM, White
Candy EVO4W 2643 D. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 17.3" (440 mm), Height: 33.5" (850 mm)