location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy CDP 5915X-01 dishwasher Freestanding 10 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDP 5915X-01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDP 5915X-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361866287
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Candy CDP 5915X-01 dishwasher Freestanding 10 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel Freestanding
  • - 10 place settings
  • - 47 dB
  • - Eco
  • - 9 h Delayed start timer
More>>>
Short summary description Candy CDP 5915X-01 dishwasher Freestanding 10 place settings:
This short summary of the Candy CDP 5915X-01 dishwasher Freestanding 10 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Candy CDP 5915X-01, Freestanding, Stainless steel, Stainless steel, Buttons, Upper, 10 place settings

Long summary description Candy CDP 5915X-01 dishwasher Freestanding 10 place settings:
This is an auto-generated long summary of Candy CDP 5915X-01 dishwasher Freestanding 10 place settings based on the first three specs of the first five spec groups.

Candy CDP 5915X-01. Appliance placement: Freestanding, Door color: Stainless steel, Control panel color: Stainless steel. Number of place settings: 10 place settings, Noise level: 47 dB, Dishwashing programs: Eco. Water consumption per cycle: 11.8 L, Energy consumption per cycle: 0.85 kWh, Connected load: 1930 W. Width: 17.7" (450 mm), Depth: 22.8" (580 mm), Height: 33.5" (850 mm). Package weight: 101.6 lbs (46.1 kg)

Design
Appliance placement *
Freestanding
Door color *
Stainless steel
Control panel color
Stainless steel
Control type
Buttons
Built-in display *
No
Baskets adjustable placement
Upper
Performance
Noise level *
47 dB
Dishwashing programs *
Eco
Drying system
Condensation
Number of place settings *
10 place settings
Number of washing programs *
5
Number of temperature settings
3
Cycle time *
140 min
Delayed start timer
Yes
Delay start (max)
9 h
Ergonomics
Salt indicator
Yes
Ergonomics
Rinse aid indicator
Yes
Power
Energy efficiency class (old)
A+
Energy consumption per cycle
0.85 kWh
Water consumption per cycle *
11.8 L
Connected load
1930 W
Weight & dimensions
Depth
22.8" (580 mm)
Height
33.5" (850 mm)
Weight
93 lbs (42.2 kg)
Width *
17.7" (450 mm)
Packaging data
Package weight
101.6 lbs (46.1 kg)
Other features
Washing class
A
Drying class
A
Annual energy consumption
238 kWh
Annual water consumption
2640 L