location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy COOKinApp CMXG20DS Countertop Grill microwave 20 L 700 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
COOKinApp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CMXG20DS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38000256 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361919112
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Candy COOKinApp CMXG20DS Countertop Grill microwave 20 L 700 W Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Grill microwave 20 L 700 W Silver
  • - Grill 1000 W
  • - Keep warm function Defrost function Reheat function
  • - Turntable 10" (25.5 cm)
  • - Buttons LED
  • - Number of power levels: 5
More>>>
Short summary description Candy COOKinApp CMXG20DS Countertop Grill microwave 20 L 700 W Silver:
This short summary of the Candy COOKinApp CMXG20DS Countertop Grill microwave 20 L 700 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Candy COOKinApp CMXG20DS, Countertop, Grill microwave, 20 L, 700 W, Built-in display, LED

Long summary description Candy COOKinApp CMXG20DS Countertop Grill microwave 20 L 700 W Silver:
This is an auto-generated long summary of Candy COOKinApp CMXG20DS Countertop Grill microwave 20 L 700 W Silver based on the first three specs of the first five spec groups.

Candy COOKinApp CMXG20DS. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 20 L, Microwave power: 700 W, Built-in display, Display type: LED, Control type: Buttons, Product color: Silver

Features
Appliance placement *
Countertop
Product type *
Grill microwave
Interior capacity *
20 L
Microwave power *
700 W
Control type *
Buttons
Inverter technology
No
Grill power
1000 W
Number of power levels
5
Door opening
Side opening
Turntable
Yes
Turntable size
10" (25.5 cm)
Built-in display *
Yes
Display type
LED
Product color *
Silver
Interior material
Enamel
Electronic control
Yes
Cooking functions & programs
Grill *
Yes
Convection cooking *
No
Steam cooking *
No
Cooking functions & programs
Keep warm function *
Yes
Rotisserie *
No
Defrost function
Yes
Reheat function
Yes
Power
Connected load *
700 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
17.3" (440 mm)
Depth
14.1" (357.5 mm)
Height
10.2" (259 mm)
Weight
24.3 lbs (11 kg)
Packaging content
Grill grid included
Yes
Packaging data
Package width
19.5" (495 mm)
Package depth
15.6" (395 mm)
Package height
12.4" (315 mm)
Package weight
27.6 lbs (12.5 kg)
Source Testseek summary Average rating
Reviews
Updated:
2020-03-01 18:52:57
Uk has collected 1 expert review for Candy COOKinApp CMXG20DS Countertop Grill microwave 20 L 700 W Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%