Cadac Carri Chef skottel Barbecue Kettle Gas Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10516
Info modified on:
02 May 2019, 18:27:11
Long product name Cadac Carri Chef skottel Barbecue Kettle Gas Black, Blue:

Carri Chef skottel - 7.4kg, blue

Short summary description Cadac Carri Chef skottel Barbecue Kettle Gas Black, Blue:

Cadac Carri Chef skottel, Barbecue, Gas, 1 zone(s), Piezo, Kettle, Black, Blue

Long summary description Cadac Carri Chef skottel Barbecue Kettle Gas Black, Blue:

Cadac Carri Chef skottel. Type: Barbecue, Heat source: Gas, Number of cooking zones: 1 zone(s). Form factor: Kettle, Product color: Black, Blue, Cooking surface shape: Round. Number of legs: 3 leg(s). Weight: 16.3 lbs (7.4 kg). Barbecue accessories included: Cookbook

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.