location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cables Unlimited PCM-1960-25 serial cable 300" (7.62 m) DB-9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cables Unlimited Check ‘Cables Unlimited’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCM-1960-25
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCM-1960-25
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Cables Unlimited’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cables Unlimited: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cables Unlimited PCM-1960-25 serial cable 300" (7.62 m) DB-9
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 300" (7.62 m)
  • - DB-9
  • - DB-9
Guarantee: Lifetime
Long product name Cables Unlimited PCM-1960-25 serial cable 300" (7.62 m) DB-9 :
The short editorial description of Cables Unlimited PCM-1960-25 serial cable 300" (7.62 m) DB-9

DB9 Female to Female Null Modem Cable
More>>>
Short summary description Cables Unlimited PCM-1960-25 serial cable 300" (7.62 m) DB-9:
This short summary of the Cables Unlimited PCM-1960-25 serial cable 300" (7.62 m) DB-9 data-sheet is auto-generated and uses the product title and the first six key specs.

Cables Unlimited PCM-1960-25, 300" (7.62 m), DB-9, DB-9

Long summary description Cables Unlimited PCM-1960-25 serial cable 300" (7.62 m) DB-9:
This is an auto-generated long summary of Cables Unlimited PCM-1960-25 serial cable 300" (7.62 m) DB-9 based on the first three specs of the first five spec groups.

Cables Unlimited PCM-1960-25. Cable length: 300" (7.62 m), Connector 1: DB-9, Connector 2: DB-9

Brand Image Article code product Stock Price from
Cables Unlimited

Cables Unlimited PCM-1920-06 - New PCM192006 6 NULL MODEM CABLE 25M/25M serial cable 72" (1.83 m) DB-25
(show image)
PCM-1920-06 PCM-1920-06 - New PCM192006 6 NULL MODEM CABLE 25M/25M 0.00
(excl. VAT)
0 (incl. VAT)