Cable Matters 15ft HDMI HDMI cable 177.2" (4.5 m) HDMI Type A (Standard) White

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3190
Info modified on:
10 Aug 2024, 08:15:04
Guarantee:
Lifetime
Long product name Cable Matters 15ft HDMI HDMI cable 177.2" (4.5 m) HDMI Type A (Standard) White:

High Speed HDMI Cable w/ Ethernet, 3D, 4K Resolution Ready, 15ft

Short summary description Cable Matters 15ft HDMI HDMI cable 177.2" (4.5 m) HDMI Type A (Standard) White:

Cable Matters 15ft HDMI, 177.2" (4.5 m), HDMI Type A (Standard), HDMI Type A (Standard), 4096 x 2048 pixels, 3D, White

Long summary description Cable Matters 15ft HDMI HDMI cable 177.2" (4.5 m) HDMI Type A (Standard) White:

Cable Matters 15ft HDMI. Cable length: 177.2" (4.5 m), Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, 3D, Maximum resolution: 4096 x 2048 pixels, Data transfer rate: 10.2 Gbit/s, Product color: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.