C2G logo

C2G 0.2m Mini DisplayPort M / HDMI F 7.87" (0.2 m) White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234413
Info modified on:
05 Sept 2024, 19:13:48
Bullet Points C2G 0.2m Mini DisplayPort M / HDMI F 7.87" (0.2 m) White:
  • - Adapts a Mini DisplayPort output to HDMI
  • - Carries a digital audio/video signal
  • - Supports up to a 1080p resolution
Guarantee:
Lifetime
Long product name C2G 0.2m Mini DisplayPort M / HDMI F 7.87" (0.2 m) White:

20cm Mini DisplayPort to HDMI Adapter - Thunderbolt to HDMI Converter M/F - White

C2G 0.2m Mini DisplayPort M / HDMI F 7.87" (0.2 m) White:

This Mini DisplayPort to HDMI adapter converter is the perfect solution for connecting the Mini DisplayPort or Thunderbolt output of a small laptop or tablet to a HDTV, projector or other display with a HDMI input, allowing you to integrate more modern devices into an existing setup. This adapter converter carries a digital video signal, supports up to a 1080p resolution and meets the requirements of high-performance desktop and home theatre applications.

Short summary description C2G 0.2m Mini DisplayPort M / HDMI F 7.87" (0.2 m) White:

C2G 0.2m Mini DisplayPort M / HDMI F, 7.87" (0.2 m), Mini DisplayPort M, HDMI F, Male, Female, White

Long summary description C2G 0.2m Mini DisplayPort M / HDMI F 7.87" (0.2 m) White:

C2G 0.2m Mini DisplayPort M / HDMI F. Cable length: 7.87" (0.2 m), Connector 1: Mini DisplayPort M, Connector 2: HDMI F

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.