C2G logo

C2G Superbooster USB Extender USB cable Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101898
Info modified on:
27 Nov 2023, 16:15:26
Long product name C2G Superbooster USB Extender USB cable Black:

Superbooster USB Extender

C2G Superbooster USB Extender USB cable Black:

Conquer USB length limitations and put your USB devices where you want them with the Super Booster USB Extender from Cables To Go. This plug-and-play device consists of a Base Unit and a Remote Unit connected together by a standard Cat5, Cat5E, or Cat6 network cable. Simply connect your cables to your device; then connect to your computer and USB peripheral and you're up and running.

Short summary description C2G Superbooster USB Extender USB cable Black:

C2G Superbooster USB Extender, Female/Female, Black

Long summary description C2G Superbooster USB Extender USB cable Black:

C2G Superbooster USB Extender. Connector gender: Female/Female, Product color: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.