location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 81571 USB cable USB 2.0 78.7" (2 m) USB A White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m USB 2.0 A Male to A Female Extension Cable - White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81571 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120815716 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 09 May 2023
Product end of life date
Bullet Points C2G 81571 USB cable USB 2.0 78.7" (2 m) USB A White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - USB A Male
  • - USB A Female
  • - USB 2.0
  • - White
  • - 1 pc(s)
Long product name C2G 81571 USB cable USB 2.0 78.7" (2 m) USB A White :
The short editorial description of C2G 81571 USB cable USB 2.0 78.7" (2 m) USB A White

2m USB A/A Cable, M/F
More>>>
C2G 81571 USB cable USB 2.0 78.7" (2 m) USB A White:
The official marketing text of C2G 81571 USB cable USB 2.0 78.7" (2 m) USB A White as supplied by the manufacturer

USB A Male to A Female Extension cables from Cables To Go are designed to extend the reach of your existing USB A/B cable. Using this cable, you can now place your USB devices further away from a source. Designed for use with low speed, low power devices only. Not for use beyond a total extended single length of 5M.

Short summary description C2G 81571 USB cable USB 2.0 78.7" (2 m) USB A White:
This short summary of the C2G 81571 USB cable USB 2.0 78.7" (2 m) USB A White data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 81571, 78.7" (2 m), USB A, USB A, USB 2.0, Male/Female, White

Long summary description C2G 81571 USB cable USB 2.0 78.7" (2 m) USB A White:
This is an auto-generated long summary of C2G 81571 USB cable USB 2.0 78.7" (2 m) USB A White based on the first three specs of the first five spec groups.

C2G 81571. Cable length: 78.7" (2 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Product color: White

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Product color *
White
Weight & dimensions
Cable length *
78.7" (2 m)
Weight
3 oz (85 g)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 2 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)